STMicroelectronics, Inc. N-Channel 60 V 0.0012 Ohm 120 A MOSFET Transistor STL220N6F7

Description
N-channel 60 V, 0.0012 Ohm typ., 120 A STripFET F7 Power MOSFET in a PowerFLAT 5x6 package Product overview: STL220N6F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V, 0.0012 Ohm, 120 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, 0.0012 Ohm, 120 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL220N6F7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-channel 60 V, 0.0012 Ohm typ., 120 A STripFET F7 Power MOSFET in a PowerFLAT 5x6 package Product overview: STL220N6F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V, 0.0012 Ohm, 120 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, 0.0012 Ohm, 120 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL220N6F7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 60 V 0.0012 Ohm 120 A MOSFET Transistor
278-STL220N6F7
N-Channel 60 V 0.0012 Ohm 120 A MOSFET Transistor 278-STL220N6F7
N-channel 60 V, 0.0012 Ohm typ., 120 A STripFET F7 Power MOSFET in a PowerFLAT 5x6 package Product overview: STL220N6F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V, 0.0012 Ohm, 120 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, 0.0012 Ohm, 120 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL220N6F7 can be used for catalog matching and distributor lookup.

N-channel 60 V, 0.0012 Ohm typ., 120 A STripFET F7 Power MOSFET in a PowerFLAT 5x6 package Product overview: STL220N6F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V, 0.0012 Ohm, 120 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, 0.0012 Ohm, 120 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL220N6F7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL220N6F7 - 1261318-STL220N6F7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL220N6F7
1261318-STL220N6F7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL220N6F7 1261318-STL220N6F7
Manufacturer: STMicroelectronics Win Source Part Number: 1261318-STL220N6F7 Manufacturer Homepage: www.st.com Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1261318-STL220N6F7
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now
Single FETs, MOSFETs - 497-STL220N6F7CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STL220N6F7CT-ND
Single FETs, MOSFETs 497-STL220N6F7CT-ND
N-Channel 60V 120A (Tc) 4.8W (Ta), 187W (Tc) Surface Mount PowerFlat™ (5x6)

N-Channel 60V 120A (Tc) 4.8W (Ta), 187W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 497-STL220N6F7TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STL220N6F7TR-ND
Single FETs, MOSFETs 497-STL220N6F7TR-ND
N-Channel 60V 120A (Tc) 4.8W (Ta), 187W (Tc) Surface Mount PowerFlat™ (5x6)

N-Channel 60V 120A (Tc) 4.8W (Ta), 187W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 497-STL220N6F7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STL220N6F7DKR-ND
Single FETs, MOSFETs 497-STL220N6F7DKR-ND
N-Channel 60V 120A (Tc) 4.8W (Ta), 187W (Tc) Surface Mount PowerFlat™ (5x6)

N-Channel 60V 120A (Tc) 4.8W (Ta), 187W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - STL220N6F7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STL220N6F7
Single FETs, MOSFETs STL220N6F7
MOSFET N-CH 60V 120A POWERFLAT

MOSFET N-CH 60V 120A POWERFLAT

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-channel 60 V, 0.0012 Ohm typ., 260 A STripFET F7 Power MOSFET in a PowerFLAT 5x6 package

MOSFET N-channel 60 V, 0.0012 Ohm typ., 260 A STripFET F7 Power MOSFET in a PowerFLAT 5x6 package

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL220N6F7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL220N6F7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL220N6F7
MOSFET N-CH 60V 120A POWERFLAT

MOSFET N-CH 60V 120A POWERFLAT

Supplier's Site
Mosfet, N-Ch, 60V, 120A, Powerflat Rohs Compliant Stmicroelectronics - 47AK6973 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 120A, Powerflat Rohs Compliant Stmicroelectronics
47AK6973
Mosfet, N-Ch, 60V, 120A, Powerflat Rohs Compliant Stmicroelectronics 47AK6973
MOSFET, N-CH, 60V, 120A, POWERFLAT ROHS COMPLIANT: YES

MOSFET, N-CH, 60V, 120A, POWERFLAT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STL220N6F7 1261318-STL220N6F7 497-STL220N6F7CT-ND STL220N6F7 STL220N6F7 STL220N6F7 47AK6973
Product Name N-Channel 60 V 0.0012 Ohm 120 A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL220N6F7 Single FETs, MOSFETs Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 60V, 120A, Powerflat Rohs Compliant Stmicroelectronics
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3 8-PowerVDFN 8-PowerVDFN 6600 pF @ 25 V TO-3
Polarity N-Channel N-Channel; N-Channel
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data