STMicroelectronics, Inc. Single FETs, MOSFETs STL80N4LLF3

Description
N-Channel 40V 80A (Tc) 80W (Tc) Surface Mount PowerFlat™ (5x6)
Request a Quote Datasheet
Description
N-Channel 40V 80A (Tc) 80W (Tc) Surface Mount PowerFlat™ (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-8486-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-8486-2-ND
Single FETs, MOSFETs 497-8486-2-ND
N-Channel 40V 80A (Tc) 80W (Tc) Surface Mount PowerFlat™ (5x6)

N-Channel 40V 80A (Tc) 80W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL80N4LLF3 - 100598-STL80N4LLF3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL80N4LLF3
100598-STL80N4LLF3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL80N4LLF3 100598-STL80N4LLF3
Manufacturer: STMicroelectronics Win Source Part Number: 100598-STL80N4LLF3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 80W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerFlat (6x5) Dimension: 8-PowerVDFN Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 80A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 28nC @ 4.5V Max Input Capacitance: 2530pF @ 25V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 5 mOhm @ 10A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 100598-STL80N4LLF3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 80W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerFlat (6x5)
Dimension: 8-PowerVDFN
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 80A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 28nC @ 4.5V
Max Input Capacitance: 2530pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 5 mOhm @ 10A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
N-Channel SMD 80A 40V MOSFET Transistor
278-STL80N4LLF3
N-Channel SMD 80A 40V MOSFET Transistor 278-STL80N4LLF3
80A, 40V, 5mR N-Channel Power MOSFET, Surface Mount Product overview: STL80N4LLF3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 80A, 40V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 80A, 40V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL80N4LLF3 can be used for catalog matching and distributor lookup.

80A, 40V, 5mR N-Channel Power MOSFET, Surface Mount Product overview: STL80N4LLF3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 80A, 40V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 80A, 40V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL80N4LLF3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL80N4LLF3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL80N4LLF3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL80N4LLF3
MOSFET N-CH 40V 80A POWERFLAT

MOSFET N-CH 40V 80A POWERFLAT

Supplier's Site
Single FETs, MOSFETs - STL80N4LLF3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STL80N4LLF3
Single FETs, MOSFETs STL80N4LLF3
MOSFET N-CH 40V 80A POWERFLAT

MOSFET N-CH 40V 80A POWERFLAT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-8486-2-ND 100598-STL80N4LLF3 278-STL80N4LLF3 STL80N4LLF3 STL80N4LLF3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL80N4LLF3 N-Channel SMD 80A 40V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerVDFN SOT3; PowerFlat (6x5) 8-PowerVDFN 8-PowerVDFN
V(BR)DSS 40 volts 40 volts
PD 80000 milliwatts 80000 milliwatts 80000 milliwatts
Unlock Full Specs
to access all available technical data