N-Channel 600V 29A (Tc) 210W (Tc) Surface Mount HU3PAK
N-Channel 600V 29A (Tc) 210W (Tc) Surface Mount HU3PAK
N-Channel 600V 29A (Tc) 210W (Tc) Surface Mount HU3PAK
AUTOMOTIVE-GRADE N-CHANNEL 600 V
MOSFET, N-CH, 600V, 29A, HU3PAK ROHS COMPLIANT: YES
AUTOMOTIVE-GRADE N-CHANNEL 600 V
| RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 2348898 | 497-STHU36N60DM6AGTR-ND | STHU36N60DM6AG | 82AJ0718 | STHU36N60DM6AG |
| Product Name | MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 600V, 29A, Hu3Pak Rohs Compliant Stmicroelectronics | Single FETs, MOSFETs |
| Package Type | HU3PAK | TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA | TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA | TO-3 | TO-263; TO-263-8, D²Pak (7 Leads + Tab), TO-263CA |
| Polarity | N-Channel | N-Channel; N-Channel | |||
| Transistor Grade / Operating Range | Automotive | ||||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| Transistor Technology / Material | MOSFET (Metal Oxide) |