N-Channel 650V 8A (Tc) 57W (Tc) Surface Mount PowerFlat™ (5x6) HV
N-Channel 650V 8A (Tc) 57W (Tc) Surface Mount PowerFlat™ (5x6) HV
N-Channel 650V 8A (Tc) 57W (Tc) Surface Mount PowerFlat™ (5x6) HV
N-channel 650 V, 0.290 Ohm typ., 8 A MDmesh M2 Power MOSFET in a PowerFLAT 5x6 HV package Product overview: STL18N65M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 0.290 Ohm, 8 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 0.290 Ohm, 8 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL18N65M2 can be used for catalog matching and distributor lookup.
MOSFET, N-CH, 650V, 8A, 150DEG C, 57W ROHS COMPLIANT: YES
MOSFET N-channel 650 V, 0.29 Ohm typ., 8 A MDmesh M2 Power MOSFET in a PowerFLAT 5x6 HV package
MOSFET N-CH 650V 8A POWERFLAT HV
MOSFET N-CH 650V 8A POWERFLAT HV
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 497-15477-1-ND | 278-STL18N65M2 | 69AH2754 | STL18N65M2 | STL18N65M2 | STL18N65M2 |
| Product Name | Single FETs, MOSFETs | N-Channel 650 V 0.290 Ohm 8 A MOSFET Transistor | Mosfet, N-Ch, 650V, 8A, 150Deg C, 57W Rohs Compliant Stmicroelectronics | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||||
| Package Type | 8-PowerVDFN | TO-3 | 8-PowerVDFN | 8-PowerVDFN | ||
| Transistor Technology / Material | MOSFET (Metal Oxide) | |||||
| V(BR)DSS | 650 volts |