STMicroelectronics, Inc. Single FETs, MOSFETs STN3P6F6

Description
P-Channel 60V 3A (Tj) 2.6W (Tc) Surface Mount SOT-223
Request a Quote Datasheet
Description
P-Channel 60V 3A (Tj) 2.6W (Tc) Surface Mount SOT-223
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-13537-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13537-2-ND
Single FETs, MOSFETs 497-13537-2-ND
P-Channel 60V 3A (Tj) 2.6W (Tc) Surface Mount SOT-223

P-Channel 60V 3A (Tj) 2.6W (Tc) Surface Mount SOT-223

Buy Now Datasheet
Single FETs, MOSFETs - 497-13537-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13537-6-ND
Single FETs, MOSFETs 497-13537-6-ND
P-Channel 60V 3A (Tj) 2.6W (Tc) Surface Mount SOT-223

P-Channel 60V 3A (Tj) 2.6W (Tc) Surface Mount SOT-223

Buy Now Datasheet
Single FETs, MOSFETs - 497-13537-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13537-1-ND
Single FETs, MOSFETs 497-13537-1-ND
P-Channel 60V 3A (Tj) 2.6W (Tc) Surface Mount SOT-223

P-Channel 60V 3A (Tj) 2.6W (Tc) Surface Mount SOT-223

Buy Now Datasheet
Singapore, Singapore
60V 3A MOSFET Transistor
278-STN3P6F6
60V 3A MOSFET Transistor 278-STN3P6F6
P-CH 60V 3A SOT-223 Power MOSFET Product overview: STN3P6F6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STN3P6F6 can be used for catalog matching and distributor lookup.

P-CH 60V 3A SOT-223 Power MOSFET Product overview: STN3P6F6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STN3P6F6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 8772949P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8772949P
MOSFETs 8772949P
MOSFET P-Ch 60V 3A DeepGATE SOT-223

MOSFET P-Ch 60V 3A DeepGATE SOT-223

Supplier's Site
MOSFETs - 8772949 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8772949
MOSFETs 8772949
MOSFET P-Ch 60V 3A DeepGATE SOT-223

MOSFET P-Ch 60V 3A DeepGATE SOT-223

Supplier's Site
MOSFETs - 1655345 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1655345
MOSFETs 1655345
MOSFET P-Ch 60V 3A DeepGATE SOT-223

MOSFET P-Ch 60V 3A DeepGATE SOT-223

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STN3P6F6 - 1103593-STN3P6F6 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STN3P6F6
1103593-STN3P6F6
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STN3P6F6 1103593-STN3P6F6
Manufacturer: STMicroelectronics Win Source Part Number: 1103593-STN3P6F6 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.6W (Tc) Family Name: STN3P6F6 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: SOT-223 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 60V Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 6.4nC @ 10V Max Input Capacitance: 340pF @ 48V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 160 mOhm @ 1.5A, 10V Alternative Parts (Cross-Reference): DMP6185SE-7; BSP170PE6327T; BSP170P E6327; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1103593-STN3P6F6
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.6W (Tc)
Family Name: STN3P6F6
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: SOT-223
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 60V
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 6.4nC @ 10V
Max Input Capacitance: 340pF @ 48V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 160 mOhm @ 1.5A, 10V
Alternative Parts (Cross-Reference): DMP6185SE-7; BSP170PE6327T; BSP170P E6327;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STN3P6F6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STN3P6F6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STN3P6F6
MOSFET P-CH 60V SOT223

MOSFET P-CH 60V SOT223

Supplier's Site
Mosfet, P-Ch, -60V, -3A, Sot-223-4; Transistor Polarity Stmicroelectronics - 98Y2483 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -60V, -3A, Sot-223-4; Transistor Polarity Stmicroelectronics
98Y2483
Mosfet, P-Ch, -60V, -3A, Sot-223-4; Transistor Polarity Stmicroelectronics 98Y2483
MOSFET, P-CH, -60V, -3A, SOT-223-4; Transistor Polarity:P Channel; Continuous Drain Current Id:-3A; Drain Source Voltage Vds:-60V; On Resistance Rds(on):0.13ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-4V; Power RoHS Compliant: Yes

MOSFET, P-CH, -60V, -3A, SOT-223-4; Transistor Polarity:P Channel; Continuous Drain Current Id:-3A; Drain Source Voltage Vds:-60V; On Resistance Rds(on):0.13ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - STN3P6F6 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STN3P6F6
Single FETs, MOSFETs STN3P6F6
MOSFET P-CH 60V SOT223

MOSFET P-CH 60V SOT223

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET
STN3P6F6
MOSFET STN3P6F6
MOSFET P-Ch 60 V, 0.13 Ohm 3 A STripFET VI

MOSFET P-Ch 60 V, 0.13 Ohm 3 A STripFET VI

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-13537-2-ND 278-STN3P6F6 8772949P 8772949 1103593-STN3P6F6 STN3P6F6 98Y2483 STN3P6F6 STN3P6F6
Product Name Single FETs, MOSFETs 60V 3A MOSFET Transistor MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STN3P6F6 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, -60V, -3A, Sot-223-4; Transistor Polarity Stmicroelectronics Single FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel; P-Channel
Package Type SOT223; TO-261-4, TO-261AA SOT223; SOT-223 SOT223; Sot-223 SOT3; SOT-223 SOT223; SOT-223 TO-3; SOT223 SOT223; TO-261-4, TO-261AA
PD 2600 milliwatts 2600 milliwatts 2600 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data