N-Channel 60V 120A (Tc) 188W (Tc) Surface Mount, Wettable Flank PowerFlat™ (5x6)
N-Channel 60V 120A (Tc) 188W (Tc) Surface Mount, Wettable Flank PowerFlat™ (5x6)
N-Channel 60V 120A (Tc) 188W (Tc) Surface Mount, Wettable Flank PowerFlat™ (5x6)
Manufacturer: STMicroelectronics
Win Source Part Number: 1323912-STL225N6F7AG
Category: Discrete Semiconductor Products>Transistors
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount, Wettable Flank
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 120A (Tc)
Rds On (Max) @ Id, Vgs: 1.4mOhm @ 60A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 188W (Tc)
Supplier Device Package: PowerFlat™ (5x6)
Gate Charge (Qg) (Max) @ Vgs: 98 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 6500 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: 8-PowerVDFN
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-STL225N6F7AGTR,4
Base Product Number: STL225
Drive Voltage (Max Rds On, Min Rds On): 10V
RoHS Status: ROHS3 Compliant
Automotive-grade N-channel 60 V, 1.2 mOhm typ., 120 A STripFET F7 Power MOSFET in a PowerFLAT 5x6 package Product overview: STL225N6F7AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 60 V, 1.2 mOhm, 120 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60 V, 1.2 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL225N6F7AG can be used for catalog matching and distributor lookup.
MOSFET N-CH 60V 120A POWERFLAT
MOSFET N-CH 60V 120A POWERFLAT
MOSFET Automotive 60V N-Ch 12mOhm 120A F7 Power
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 497-STL225N6F7AGDKR-ND | 1323912-STL225N6F7AG | 278-STL225N6F7AG | STL225N6F7AG | STL225N6F7AG | STL225N6F7AG |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Automotive N-Channel 60 V 1.2 mOhm MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| Package Type | 8-PowerVDFN | SOT3; 8-PowerVDFN | 8-PowerVDFN | 8-PowerVDFN | ||
| Transistor Grade / Operating Range | Automotive | |||||
| PD | 188000 milliwatts | 188000 milliwatts | ||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) |