STMicroelectronics, Inc. Single FETs, MOSFETs STP10NK60ZFP

Description
N-Channel 600V 10A (Tc) 35W (Tc) Through Hole TO-220FP
Request a Quote Datasheet
Description
N-Channel 600V 10A (Tc) 35W (Tc) Through Hole TO-220FP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-5892-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-5892-5-ND
Single FETs, MOSFETs 497-5892-5-ND
N-Channel 600V 10A (Tc) 35W (Tc) Through Hole TO-220FP

N-Channel 600V 10A (Tc) 35W (Tc) Through Hole TO-220FP

Buy Now Datasheet
MOSFETs - 4857428 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
4857428
MOSFETs 4857428
MOSFET N-Channel 600V 10A TO220FP

MOSFET N-Channel 600V 10A TO220FP

Supplier's Site
MOSFETs - 4857428P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
4857428P
MOSFETs 4857428P
MOSFET N-Channel 600V 10A TO220FP

MOSFET N-Channel 600V 10A TO220FP

Supplier's Site
MOSFETs - 9208723 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9208723
MOSFETs 9208723
MOSFET N-Channel 600V 10A TO220FP

MOSFET N-Channel 600V 10A TO220FP

Supplier's Site
Singapore, Singapore
600V 10A MOSFET Transistor
278-STP10NK60ZFP
600V 10A MOSFET Transistor 278-STP10NK60ZFP
600V 10A N-CH MOSFET TO-220FP SuperMESH Product overview: STP10NK60ZFP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP10NK60ZFP can be used for catalog matching and distributor lookup.

600V 10A N-CH MOSFET TO-220FP SuperMESH Product overview: STP10NK60ZFP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP10NK60ZFP can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP10NK60ZFP - 092632-STP10NK60ZFP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP10NK60ZFP
092632-STP10NK60ZFP
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP10NK60ZFP 092632-STP10NK60ZFP
Manufacturer: STMicroelectronics Win Source Part Number: 092632-STP10NK60ZFP Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 35W (Tc) Family Name: STP10NK60ZFP Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 10A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 70nC @ 10V Max Input Capacitance: 1370pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 750 mOhm @ 4.5A, 10V Alternative Parts (Cross-Reference): TSM12N65CI C0; TSM10NB60CI C0G; 2SK3569(LBS1SHARPQ; MDF9N60TH; Introduction Date: April 01, 2002 ECCN: EAR99 Country of Origin: China, Singapore, Thailand Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 092632-STP10NK60ZFP
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 35W (Tc)
Family Name: STP10NK60ZFP
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 10A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 70nC @ 10V
Max Input Capacitance: 1370pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 750 mOhm @ 4.5A, 10V
Alternative Parts (Cross-Reference): TSM12N65CI C0; TSM10NB60CI C0G; 2SK3569(LBS1SHARPQ; MDF9N60TH;
Introduction Date: April 01, 2002
ECCN: EAR99
Country of Origin: China, Singapore, Thailand
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
STP10NK60ZFP
Triode/MOS Tube/Transistor >> MOSFETs STP10NK60ZFP
600V 10A 35W 750mΩ@10V,4.5A 4.5V@250uA N Channel TO-220FP MOSFETs ROHS

600V 10A 35W 750mΩ@10V,4.5A 4.5V@250uA N Channel TO-220FP MOSFETs ROHS

Supplier's Site Datasheet
Transistor - 16463161 - Radwell International
Willingboro, NJ, United States
Transistor
16463161
Transistor 16463161
POWER FIELD-EFFECT TRANSISTOR, 10A I(D), 600V, 0.75OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

POWER FIELD-EFFECT TRANSISTOR, 10A I(D), 600V, 0.75OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
N Channel Mosfet, 600V, 10A, To-220Fp; Channel Type Stmicroelectronics - 26M3662 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 600V, 10A, To-220Fp; Channel Type Stmicroelectronics
26M3662
N Channel Mosfet, 600V, 10A, To-220Fp; Channel Type Stmicroelectronics 26M3662
N CHANNEL MOSFET, 600V, 10A, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:10A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V; MSL:-RoHS Compliant: Yes

N CHANNEL MOSFET, 600V, 10A, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:10A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V; MSL:-RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - STP10NK60ZFP - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STP10NK60ZFP
Single FETs, MOSFETs STP10NK60ZFP
MOSFET N-CH 600V 10A TO220FP

MOSFET N-CH 600V 10A TO220FP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 600 Volt 10 Amp Zener SuperMESH

MOSFET N-Ch 600 Volt 10 Amp Zener SuperMESH

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP10NK60ZFP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP10NK60ZFP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP10NK60ZFP
MOSFET N-CH 600V 10A TO220FP

MOSFET N-CH 600V 10A TO220FP

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited Radwell International Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-5892-5-ND 4857428 4857428P 278-STP10NK60ZFP 092632-STP10NK60ZFP STP10NK60ZFP 16463161 26M3662 STP10NK60ZFP STP10NK60ZFP STP10NK60ZFP
Product Name Single FETs, MOSFETs MOSFETs MOSFETs 600V 10A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP10NK60ZFP Triode/MOS Tube/Transistor >> MOSFETs Transistor N Channel Mosfet, 600V, 10A, To-220Fp; Channel Type Stmicroelectronics Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Full Pack TO-220; To-220fp TO-220; TO-220 TO-220; SOT3; TO-220FP TO-220 TO-3; TO-220 TO-220; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack
MOSFET Operating Mode Enhancement
Number of units in IC 1
PD 35000 milliwatts 35000 milliwatts 35000 milliwatts 35000 milliwatts
Unlock Full Specs
to access all available technical data