Win Source Part Number: 1278586-STK13003
Category: Discrete Semiconductor Products>Transistors
Package: Tube
Standard Package: 50
Power - Max: 40 W
Voltage - Collector Emitter Breakdown (Max): 400 V
Current - Collector (Ic) (Max): 1.5 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 1.5V @ 500mA, 1.5A
Current - Collector Cutoff (Max): 5mA
DC Current Gain (hFE) (Min) @ Ic, Vce: 5 @ 1A, 2V
Mounting Type: Through Hole
Package / Case: SOT-82
Supplier Device Package: SOT-82-3
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-12267,-497-12267
Base Product Number: STK13
Product Status: Obsolete
1.5A, 400V, NPN, Si, POWER TRANSISTOR, SOT-82, 3 PIN Product overview: STK13003 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 400V. Search-friendly keywords include transistor, BJT, switching, amplification, 1.5A, 400V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-STK13003 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 400V 1.5A 40W Through Hole SOT-82-3
TRANS NPN 400V 1.5A SOT82-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 1278586-STK13003 | 276-STK13003 | 497-12267-ND | STK13003 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | 1.5A 400V Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | ||
| Package Type | SOT3 | SOT82; SOT-82 | ||
| IC(max) | 1500 milliamps | 1500 milliamps |