STMicroelectronics, Inc. N-Channel 600 V 0.184 Ohm 16 A MOSFET Transistor STL25N60M2-EP

Description
N-channel 600 V, 0.184 Ohm typ., 16 A MDmesh M2 EP Power MOSFET in a PowerFLAT 8x8 HV package Product overview: STL25N60M2-EP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.184 Ohm, 16 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.184 Ohm, 16 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL25N60M2-EP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-channel 600 V, 0.184 Ohm typ., 16 A MDmesh M2 EP Power MOSFET in a PowerFLAT 8x8 HV package Product overview: STL25N60M2-EP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.184 Ohm, 16 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.184 Ohm, 16 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL25N60M2-EP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 600 V 0.184 Ohm 16 A MOSFET Transistor
278-STL25N60M2-EP
N-Channel 600 V 0.184 Ohm 16 A MOSFET Transistor 278-STL25N60M2-EP
N-channel 600 V, 0.184 Ohm typ., 16 A MDmesh M2 EP Power MOSFET in a PowerFLAT 8x8 HV package Product overview: STL25N60M2-EP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.184 Ohm, 16 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.184 Ohm, 16 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL25N60M2-EP can be used for catalog matching and distributor lookup.

N-channel 600 V, 0.184 Ohm typ., 16 A MDmesh M2 EP Power MOSFET in a PowerFLAT 8x8 HV package Product overview: STL25N60M2-EP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.184 Ohm, 16 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.184 Ohm, 16 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL25N60M2-EP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL25N60M2-EP - 935442-STL25N60M2-EP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL25N60M2-EP
935442-STL25N60M2-EP
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL25N60M2-EP 935442-STL25N60M2-EP
Manufacturer: STMicroelectronics Win Source Part Number: 935442-STL25N60M2-EP Series: MDmesh™ M2-EP Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 600 V 16A (Tc) 125W (Tc) Surface Mount PowerFlat™ (8x8) HV Package: 8-PowerVDFN Package: Reel - TR Mounting: Surface Mount Family Name: STL25 Categories: Discrete Semiconductor Products Case / Package: PowerFlat™ (8x8) HV ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-16249-6, 497-16249-2, 497-16249-1

Manufacturer: STMicroelectronics
Win Source Part Number: 935442-STL25N60M2-EP
Series: MDmesh™ M2-EP
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 600 V 16A (Tc) 125W (Tc) Surface Mount PowerFlat™ (8x8) HV
Package: 8-PowerVDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: STL25
Categories: Discrete Semiconductor Products
Case / Package: PowerFlat™ (8x8) HV
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-16249-6, 497-16249-2, 497-16249-1

Buy Now Datasheet
Single FETs, MOSFETs - 497-16249-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16249-2-ND
Single FETs, MOSFETs 497-16249-2-ND
N-Channel 600V 16A (Tc) 125W (Tc) Surface Mount PowerFlat™ (8x8) HV

N-Channel 600V 16A (Tc) 125W (Tc) Surface Mount PowerFlat™ (8x8) HV

Buy Now Datasheet
Single FETs, MOSFETs - 497-16249-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16249-1-ND
Single FETs, MOSFETs 497-16249-1-ND
N-Channel 600V 16A (Tc) 125W (Tc) Surface Mount PowerFlat™ (8x8) HV

N-Channel 600V 16A (Tc) 125W (Tc) Surface Mount PowerFlat™ (8x8) HV

Buy Now Datasheet
Single FETs, MOSFETs - 497-16249-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16249-6-ND
Single FETs, MOSFETs 497-16249-6-ND
N-Channel 600V 16A (Tc) 125W (Tc) Surface Mount PowerFlat™ (8x8) HV

N-Channel 600V 16A (Tc) 125W (Tc) Surface Mount PowerFlat™ (8x8) HV

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-channel 600 V, 0.184 Ohm typ., 16 A MDmesh M2 EP Power MOSFET in a PowerFLAT 8x8 HV package

MOSFET N-channel 600 V, 0.184 Ohm typ., 16 A MDmesh M2 EP Power MOSFET in a PowerFLAT 8x8 HV package

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL25N60M2-EP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL25N60M2-EP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL25N60M2-EP
MOSFET N-CH 600V 16A PWRFLAT HV

MOSFET N-CH 600V 16A PWRFLAT HV

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-STL25N60M2-EP 935442-STL25N60M2-EP 497-16249-2-ND STL25N60M2-EP STL25N60M2-EP
Product Name N-Channel 600 V 0.184 Ohm 16 A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL25N60M2-EP Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products