STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL140N4F7AG STL140N4F7AG

Description
Manufacturer: STMicroelectronics Win Source Part Number: 898071-STL140N4F7AG Series: Automotive, AEC-Q101, STripFET™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 40 V 120A (Tc) 111W (Tc) Surface Mount PowerFlat™ (5x6) Package: 8-PowerVDFN Package: Reel - TR Mounting: Surface Mount Family Name: STL140 Categories: Discrete Semiconductor Products Case / Package: PowerFlat™ (5x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-16679-6, 497-16679-2, 497-16679-1
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 898071-STL140N4F7AG Series: Automotive, AEC-Q101, STripFET™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 40 V 120A (Tc) 111W (Tc) Surface Mount PowerFlat™ (5x6) Package: 8-PowerVDFN Package: Reel - TR Mounting: Surface Mount Family Name: STL140 Categories: Discrete Semiconductor Products Case / Package: PowerFlat™ (5x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-16679-6, 497-16679-2, 497-16679-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL140N4F7AG - 898071-STL140N4F7AG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL140N4F7AG
898071-STL140N4F7AG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL140N4F7AG 898071-STL140N4F7AG
Manufacturer: STMicroelectronics Win Source Part Number: 898071-STL140N4F7AG Series: Automotive, AEC-Q101, STripFET™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 40 V 120A (Tc) 111W (Tc) Surface Mount PowerFlat™ (5x6) Package: 8-PowerVDFN Package: Reel - TR Mounting: Surface Mount Family Name: STL140 Categories: Discrete Semiconductor Products Case / Package: PowerFlat™ (5x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-16679-6, 497-16679-2, 497-16679-1

Manufacturer: STMicroelectronics
Win Source Part Number: 898071-STL140N4F7AG
Series: Automotive, AEC-Q101, STripFET™
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 40 V 120A (Tc) 111W (Tc) Surface Mount PowerFlat™ (5x6)
Package: 8-PowerVDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: STL140
Categories: Discrete Semiconductor Products
Case / Package: PowerFlat™ (5x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-16679-6, 497-16679-2, 497-16679-1

Buy Now Datasheet
Single FETs, MOSFETs - 497-16679-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16679-1-ND
Single FETs, MOSFETs 497-16679-1-ND
N-Channel 40V 120A (Tc) 111W (Tc) Surface Mount, Wettable Flank PowerFlat™ (5x6)

N-Channel 40V 120A (Tc) 111W (Tc) Surface Mount, Wettable Flank PowerFlat™ (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 497-16679-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16679-6-ND
Single FETs, MOSFETs 497-16679-6-ND
N-Channel 40V 120A (Tc) 111W (Tc) Surface Mount, Wettable Flank PowerFlat™ (5x6)

N-Channel 40V 120A (Tc) 111W (Tc) Surface Mount, Wettable Flank PowerFlat™ (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 497-16679-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16679-2-ND
Single FETs, MOSFETs 497-16679-2-ND
N-Channel 40V 120A (Tc) 111W (Tc) Surface Mount, Wettable Flank PowerFlat™ (5x6)

N-Channel 40V 120A (Tc) 111W (Tc) Surface Mount, Wettable Flank PowerFlat™ (5x6)

Buy Now Datasheet
Singapore, Singapore
Automotive N-Channel 40 V 2.1 mOhm MOSFET Transistor
278-STL140N4F7AG
Automotive N-Channel 40 V 2.1 mOhm MOSFET Transistor 278-STL140N4F7AG
Automotive-grade N-channel 40 V, 2.1 mOhm typ., 120 A STripFET F7 Power MOSFET in a PowerFLAT 5x6 package Product overview: STL140N4F7AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 40 V, 2.1 mOhm, 120 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 40 V, 2.1 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL140N4F7AG can be used for catalog matching and distributor lookup.

Automotive-grade N-channel 40 V, 2.1 mOhm typ., 120 A STripFET F7 Power MOSFET in a PowerFLAT 5x6 package Product overview: STL140N4F7AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 40 V, 2.1 mOhm, 120 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 40 V, 2.1 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL140N4F7AG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET Automotive-grade N-channel 40 V, 2.1 mOhm typ., 120 A STripFET F7 Power MOSFET in a PowerFLAT 5x6 package

MOSFET Automotive-grade N-channel 40 V, 2.1 mOhm typ., 120 A STripFET F7 Power MOSFET in a PowerFLAT 5x6 package

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL140N4F7AG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL140N4F7AG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL140N4F7AG
MOSFET N-CH 40V 120A POWERFLAT

MOSFET N-CH 40V 120A POWERFLAT

Supplier's Site
Single FETs, MOSFETs - STL140N4F7AG - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STL140N4F7AG
Single FETs, MOSFETs STL140N4F7AG
MOSFET N-CH 40V 120A POWERFLAT

MOSFET N-CH 40V 120A POWERFLAT

Supplier's Site Datasheet
Mosfet, N-Ch, 40V, 120A, Powerflat-8; Transistor Polarity Stmicroelectronics - 96Y6021 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 120A, Powerflat-8; Transistor Polarity Stmicroelectronics
96Y6021
Mosfet, N-Ch, 40V, 120A, Powerflat-8; Transistor Polarity Stmicroelectronics 96Y6021
MOSFET, N-CH, 40V, 120A, POWERFLAT-8; Transistor Polarity:N Channel; Continuous Drain Current Id:120A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0021ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, N-CH, 40V, 120A, POWERFLAT-8; Transistor Polarity:N Channel; Continuous Drain Current Id:120A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0021ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 898071-STL140N4F7AG 497-16679-1-ND 278-STL140N4F7AG STL140N4F7AG STL140N4F7AG STL140N4F7AG 96Y6021
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL140N4F7AG Single FETs, MOSFETs Automotive N-Channel 40 V 2.1 mOhm MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 40V, 120A, Powerflat-8; Transistor Polarity Stmicroelectronics
Polarity N-Channel N-Channel N-Channel; N-Channel
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3; PowerFlat™ (5x6) 8-PowerVDFN 8-PowerVDFN 8-PowerVDFN TO-3
Transistor Grade / Operating Range Automotive
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1248S - 855022-2SA1248S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details