Manufacturer: STMicroelectronics
Win Source Part Number: 089746-STP14NK60ZFP
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 40W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 13.5A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 100μA
Max Gate Charge: 75nC @ 10V
Max Input Capacitance: 2220pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 500 mOhm @ 6A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
600V N-CH MOSFET TO-220FP 13.5A 0.45 Ohm Product overview: STP14NK60ZFP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 13.5A, 0.45 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 13.5A, 0.45 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP14NK60ZFP can be used for catalog matching and distributor lookup.
N-Channel 600V 13.5A (Tc) 40W (Tc) Through Hole TO-220FP
MOSFET N-Ch, 600V-0.45ohms 13.5A
MOSFET N-CH 600V 13.5A TO-220FP
MOSFET N-CH 600V 13.5A TO220FP
MOSFET N-CH 600V 13.5A TO220FP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 089746-STP14NK60ZFP | 278-STP14NK60ZFP | 497-12608-5-ND | STP14NK60ZFP | 761-STP14NK60ZFP | STP14NK60ZFP | STP14NK60ZFP |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP14NK60ZFP | 600V 13.5A 0.45 Ohm MOSFET Transistor | Single FETs, MOSFETs | MOSFET | MOSFET N-CH 600V 13.5A TO-220FP | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| V(BR)DSS | 600 volts | 600 volts | 600 volts | ||||
| PD | 40000 milliwatts | 40000 milliwatts | 40000 milliwatts | 40000 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | TO-220; SOT3; TO-220FP | TO-220; TO-220-3 Full Pack | TO-220; TO-220-3 Full Pack | TO-220; TO-220-3 Full Pack |