STMicroelectronics, Inc. 500V 12A MOSFET Transistor STP12NM50FP

Description
500V 12A N-CH MOSFET TO-220FP 350mR Product overview: STP12NM50FP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP12NM50FP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
500V 12A N-CH MOSFET TO-220FP 350mR Product overview: STP12NM50FP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP12NM50FP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
500V 12A MOSFET Transistor
278-STP12NM50FP
500V 12A MOSFET Transistor 278-STP12NM50FP
500V 12A N-CH MOSFET TO-220FP 350mR Product overview: STP12NM50FP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP12NM50FP can be used for catalog matching and distributor lookup.

500V 12A N-CH MOSFET TO-220FP 350mR Product overview: STP12NM50FP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP12NM50FP can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP12NM50FP - 089814-STP12NM50FP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP12NM50FP
089814-STP12NM50FP
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP12NM50FP 089814-STP12NM50FP
Manufacturer: STMicroelectronics Win Source Part Number: 089814-STP12NM50FP Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 35W (Tc) Family Name: STP12NM50 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 12A (Tc) Gate-Source Threshold Voltage: 5V @ 50μA Max Gate Charge: 39nC @ 10V Max Input Capacitance: 1000pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 350 mOhm @ 6A, 10V Alternative Parts (Cross-Reference): TK14A55D; IPA50R299CP; TK14A55D(Q; Introduction Date: May 10, 2000 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Not Applicable Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 089814-STP12NM50FP
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 35W (Tc)
Family Name: STP12NM50
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 12A (Tc)
Gate-Source Threshold Voltage: 5V @ 50μA
Max Gate Charge: 39nC @ 10V
Max Input Capacitance: 1000pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 350 mOhm @ 6A, 10V
Alternative Parts (Cross-Reference): TK14A55D; IPA50R299CP; TK14A55D(Q;
Introduction Date: May 10, 2000
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Not Applicable
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MOSFETs - 151411 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
151411
MOSFETs 151411
500V N-channel MOSFET

500V N-channel MOSFET

Supplier's Site
MOSFETs - 151409 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
151409
MOSFETs 151409
500V N-channel MOSFET

500V N-channel MOSFET

Supplier's Site
Single FETs, MOSFETs - 497-2665-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-2665-5-ND
Single FETs, MOSFETs 497-2665-5-ND
N-Channel 500V 12A (Tc) 35W (Tc) Through Hole TO-220FP

N-Channel 500V 12A (Tc) 35W (Tc) Through Hole TO-220FP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP12NM50FP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP12NM50FP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP12NM50FP
MOSFET N-CH 500V 12A TO220FP

MOSFET N-CH 500V 12A TO220FP

Supplier's Site
Single FETs, MOSFETs - STP12NM50FP - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STP12NM50FP
Single FETs, MOSFETs STP12NM50FP
MOSFET N-CH 500V 12A TO220FP

MOSFET N-CH 500V 12A TO220FP

Supplier's Site Datasheet
Mosfet, N-Ch, 500V, 12A, 35W, To-220Fp; Transistor Polarity Stmicroelectronics - 32AJ8892 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 500V, 12A, 35W, To-220Fp; Transistor Polarity Stmicroelectronics
32AJ8892
Mosfet, N-Ch, 500V, 12A, 35W, To-220Fp; Transistor Polarity Stmicroelectronics 32AJ8892
MOSFET, N-CH, 500V, 12A, 35W, TO-220FP; Transistor Polarity:N Channel; Continuous Drain Current Id:12A; Drain Source Voltage Vds:500V; On Resistance Rds(on):0.3ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, N-CH, 500V, 12A, 35W, TO-220FP; Transistor Polarity:N Channel; Continuous Drain Current Id:12A; Drain Source Voltage Vds:500V; On Resistance Rds(on):0.3ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 500 Volt 12 Amp

MOSFET N-Ch 500 Volt 12 Amp

Buy Now Datasheet
Transistor - 16463185 - Radwell International
Willingboro, NJ, United States
Transistor
16463185
Transistor 16463185
N CHANNEL MOSFET, 550V, 12A, TO-220FP; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:12A; DRAIN SOURCE VOLTAGE VDS:550V; ON RESISTANCE RDS(ON):350MOHM; RDS(ON) TEST VOLTAGE VGS:30V; THRESHOLD VOLTAGE VGS:4V; MSL:- ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

N CHANNEL MOSFET, 550V, 12A, TO-220FP; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:12A; DRAIN SOURCE VOLTAGE VDS:550V; ON RESISTANCE RDS(ON):350MOHM; RDS(ON) TEST VOLTAGE VGS:30V; THRESHOLD VOLTAGE VGS:4V; MSL:- ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Radwell International
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-STP12NM50FP 089814-STP12NM50FP 151411 497-2665-5-ND STP12NM50FP STP12NM50FP 32AJ8892 STP12NM50FP 16463185
Product Name 500V 12A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP12NM50FP MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 500V, 12A, 35W, To-220Fp; Transistor Polarity Stmicroelectronics MOSFET Transistor
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
PD 35000 milliwatts 35000 milliwatts 35000 milliwatts
TJ -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
V(BR)DSS 500 volts 500 volts
Package Type TO-220; SOT3; TO-220FP TO-220; TO-220FP TO-220; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack TO-3; TO-220
Unlock Full Specs
to access all available technical data