STMicroelectronics, Inc. Single FETs, MOSFETs STP11NM60

Description
N-Channel 650V 11A (Tc) 160W (Tc) Through Hole TO-220
Request a Quote Datasheet
Description
N-Channel 650V 11A (Tc) 160W (Tc) Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-2773-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-2773-5-ND
Single FETs, MOSFETs 497-2773-5-ND
N-Channel 650V 11A (Tc) 160W (Tc) Through Hole TO-220

N-Channel 650V 11A (Tc) 160W (Tc) Through Hole TO-220

Buy Now Datasheet
FETs - Single - STP11NM60 - 1261661-STP11NM60 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - STP11NM60
1261661-STP11NM60
FETs - Single - STP11NM60 1261661-STP11NM60
Manufacturer: STMicroelectronics Win Source Part Number: 1261661-STP11NM60 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Family Name: STP11NM60 Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AB Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: TO-220-3 Power Dissipation (Maximum): 160W Alternative Parts (Cross-Reference): AOT15S60; FCP11N60_NL; FDP14N60; Introduction Date: May 17, 2000 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 650V Id - Continuous Drain Current: 11A Rds On (Maximum) at Id, Vgs: 450mOhm at 5.5A, 10V Gate Source Voltage(th) (Maximum) at Id: 5V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 30nC at 10V Gate Source Voltage (Maximum): ±25V Input Capacitance (Ciss) (Maximum) at Vds: 1000pF at 25V

Manufacturer: STMicroelectronics
Win Source Part Number: 1261661-STP11NM60
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Family Name: STP11NM60
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-220-3
Power Dissipation (Maximum): 160W
Alternative Parts (Cross-Reference): AOT15S60; FCP11N60_NL; FDP14N60;
Introduction Date: May 17, 2000
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 650V
Id - Continuous Drain Current: 11A
Rds On (Maximum) at Id, Vgs: 450mOhm at 5.5A, 10V
Gate Source Voltage(th) (Maximum) at Id: 5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 30nC at 10V
Gate Source Voltage (Maximum): ±25V
Input Capacitance (Ciss) (Maximum) at Vds: 1000pF at 25V

Buy Now
Singapore, Singapore
600V 11A TO-220 MOSFET Transistor
278-STP11NM60
600V 11A TO-220 MOSFET Transistor 278-STP11NM60
600V N-CH MOSFET 11A 450mR TO-220 Power Transistor Product overview: STP11NM60 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 11A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 11A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP11NM60 can be used for catalog matching and distributor lookup.

600V N-CH MOSFET 11A 450mR TO-220 Power Transistor Product overview: STP11NM60 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 11A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 11A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP11NM60 can be used for catalog matching and distributor lookup.

Supplier's Site
Transistor - 16463169 - Radwell International
Willingboro, NJ, United States
Transistor
16463169
Transistor 16463169
N CHANNEL MOSFET, 650V, 11A, TO-220; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:650V; CONTINUOUS DRAIN CURRENT ID:11A; ON RESISTANCE RDS(ON):0.45OHM; TRANSISTOR MOUNTING:THROUGH HOLE; RDS(ON) TEST VOLTAGE VGS:10V; MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

N CHANNEL MOSFET, 650V, 11A, TO-220; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:650V; CONTINUOUS DRAIN CURRENT ID:11A; ON RESISTANCE RDS(ON):0.45OHM; TRANSISTOR MOUNTING:THROUGH HOLE; RDS(ON) TEST VOLTAGE VGS:10V; MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
N Channel Mosfet, 650V, 11A, To-220; Channel Type Stmicroelectronics - 89K1608 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 650V, 11A, To-220; Channel Type Stmicroelectronics
89K1608
N Channel Mosfet, 650V, 11A, To-220; Channel Type Stmicroelectronics 89K1608
N CHANNEL MOSFET, 650V, 11A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:650V; Continuous Drain Current Id:11A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 650V, 11A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:650V; Continuous Drain Current Id:11A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site
Mosfet, N-Ch, 600V, 11A, To-220Ab; Transistor Polarity Stmicroelectronics - 45AC7687 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 11A, To-220Ab; Transistor Polarity Stmicroelectronics
45AC7687
Mosfet, N-Ch, 600V, 11A, To-220Ab; Transistor Polarity Stmicroelectronics 45AC7687
MOSFET, N-CH, 600V, 11A, TO-220AB; Transistor Polarity:N Channel; Continuous Drain Current Id:11A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.4ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power DissipationRoHS Compliant: Yes

MOSFET, N-CH, 600V, 11A, TO-220AB; Transistor Polarity:N Channel; Continuous Drain Current Id:11A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.4ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power DissipationRoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP11NM60 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP11NM60
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP11NM60
MOSFET N-CH 650V 11A TO220AB

MOSFET N-CH 650V 11A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 600 Volt 11 Amp

MOSFET N-Ch 600 Volt 11 Amp

Buy Now Datasheet
Single FETs, MOSFETs - STP11NM60 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STP11NM60
Single FETs, MOSFETs STP11NM60
MOSFET N-CH 650V 11A TO220AB

MOSFET N-CH 650V 11A TO220AB

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Radwell International Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-2773-5-ND 1261661-STP11NM60 278-STP11NM60 16463169 89K1608 45AC7687 STP11NM60 STP11NM60 STP11NM60
Product Name Single FETs, MOSFETs FETs - Single - STP11NM60 600V 11A TO-220 MOSFET Transistor Transistor N Channel Mosfet, 650V, 11A, To-220; Channel Type Stmicroelectronics Mosfet, N-Ch, 600V, 11A, To-220Ab; Transistor Polarity Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3 TO-3; TO-220 TO-3; TO-220 TO-220; TO-220-3 TO-220; TO-220-3
V(BR)DSS 650 volts 650 volts
QG 30 nC
PD 160000 milliwatts 160000 milliwatts 160000 milliwatts
Unlock Full Specs
to access all available technical data