STMicroelectronics, Inc. Single FETs, MOSFETs STL20NM20N

Description
N-Channel 200V 20A (Tc) 80W (Tc) Surface Mount PowerFlat™ (5x6)
Request a Quote Datasheet
Description
N-Channel 200V 20A (Tc) 80W (Tc) Surface Mount PowerFlat™ (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-4657-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-4657-2-ND
Single FETs, MOSFETs 497-4657-2-ND
N-Channel 200V 20A (Tc) 80W (Tc) Surface Mount PowerFlat™ (5x6)

N-Channel 200V 20A (Tc) 80W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL20NM20N - 898081-STL20NM20N - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL20NM20N
898081-STL20NM20N
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL20NM20N 898081-STL20NM20N
Manufacturer: STMicroelectronics Win Source Part Number: 898081-STL20NM20N Series: MDmesh™ II Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 200 V 20A (Tc) 80W (Tc) Surface Mount PowerFlat™ (5x6) Package: Reel - TR Package: 8-PowerVDFN Mounting: Surface Mount Part Status: Obsolete Family Name: STL20 Categories: Discrete Semiconductor Products Case / Package: PowerFlat™ (5x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: -497-4657-1, -497-4657-2, 497-4657-6, 497-4657-2, 497-4657-1

Manufacturer: STMicroelectronics
Win Source Part Number: 898081-STL20NM20N
Series: MDmesh™ II
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 200 V 20A (Tc) 80W (Tc) Surface Mount PowerFlat™ (5x6)
Package: Reel - TR
Package: 8-PowerVDFN
Mounting: Surface Mount
Part Status: Obsolete
Family Name: STL20
Categories: Discrete Semiconductor Products
Case / Package: PowerFlat™ (5x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: -497-4657-1, -497-4657-2, 497-4657-6, 497-4657-2, 497-4657-1

Buy Now Datasheet
Singapore, Singapore
200V 20A 80W MOSFET Transistor
278-STL20NM20N
200V 20A 80W MOSFET Transistor 278-STL20NM20N
200V 20A N-CH MOSFET, 105mR RdsOn, 80W PD, SM Product overview: STL20NM20N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 20A, 80W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 20A, 80W, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL20NM20N can be used for catalog matching and distributor lookup.

200V 20A N-CH MOSFET, 105mR RdsOn, 80W PD, SM Product overview: STL20NM20N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 20A, 80W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 20A, 80W, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL20NM20N can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL20NM20N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL20NM20N
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL20NM20N
MOSFET N-CH 200V 20A POWERFLAT

MOSFET N-CH 200V 20A POWERFLAT

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-4657-2-ND 898081-STL20NM20N 278-STL20NM20N STL20NM20N
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL20NM20N 200V 20A 80W MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Unlock Full Specs
to access all available technical data