STMicroelectronics, Inc. 600V 10A PowerFLAT MOSFET Transistor STL13NM60N

Description
600V 10A N-CH MOSFET, 385mR Rds(on), PowerFLAT 8x8 HV Product overview: STL13NM60N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 10A, PowerFLAT, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL13NM60N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600V 10A N-CH MOSFET, 385mR Rds(on), PowerFLAT 8x8 HV Product overview: STL13NM60N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 10A, PowerFLAT, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL13NM60N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 10A PowerFLAT MOSFET Transistor
278-STL13NM60N
600V 10A PowerFLAT MOSFET Transistor 278-STL13NM60N
600V 10A N-CH MOSFET, 385mR Rds(on), PowerFLAT 8x8 HV Product overview: STL13NM60N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 10A, PowerFLAT, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL13NM60N can be used for catalog matching and distributor lookup.

600V 10A N-CH MOSFET, 385mR Rds(on), PowerFLAT 8x8 HV Product overview: STL13NM60N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 10A, PowerFLAT, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL13NM60N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-11845-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-11845-6-ND
Single FETs, MOSFETs 497-11845-6-ND
N-Channel 600V 10A (Tc) 3W (Ta), 90W (Tc) Surface Mount PowerFlat™ (8x8) HV

N-Channel 600V 10A (Tc) 3W (Ta), 90W (Tc) Surface Mount PowerFlat™ (8x8) HV

Buy Now Datasheet
Single FETs, MOSFETs - 497-11845-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-11845-2-ND
Single FETs, MOSFETs 497-11845-2-ND
N-Channel 600V 10A (Tc) 3W (Ta), 90W (Tc) Surface Mount PowerFlat™ (8x8) HV

N-Channel 600V 10A (Tc) 3W (Ta), 90W (Tc) Surface Mount PowerFlat™ (8x8) HV

Buy Now Datasheet
Single FETs, MOSFETs - 497-11845-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-11845-1-ND
Single FETs, MOSFETs 497-11845-1-ND
N-Channel 600V 10A (Tc) 3W (Ta), 90W (Tc) Surface Mount PowerFlat™ (8x8) HV

N-Channel 600V 10A (Tc) 3W (Ta), 90W (Tc) Surface Mount PowerFlat™ (8x8) HV

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL13NM60N - 898070-STL13NM60N - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL13NM60N
898070-STL13NM60N
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL13NM60N 898070-STL13NM60N
Manufacturer: STMicroelectronics Win Source Part Number: 898070-STL13NM60N Series: MDmesh™ II Operating Temperature Range: 150°C (TJ) Features: N-Channel 600 V 10A (Tc) 3W (Ta), 90W (Tc) Surface Mount PowerFlat™ (8x8) HV Package: 8-PowerVDFN Package: Reel - TR Mounting: Surface Mount Family Name: STL13 Categories: Discrete Semiconductor Products Case / Package: PowerFlat™ (8x8) HV ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-11845-2, 497-11845-1, 497-11845-6, -497-11845-6, -497-11845-1, -497-11845-2

Manufacturer: STMicroelectronics
Win Source Part Number: 898070-STL13NM60N
Series: MDmesh™ II
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 600 V 10A (Tc) 3W (Ta), 90W (Tc) Surface Mount PowerFlat™ (8x8) HV
Package: 8-PowerVDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: STL13
Categories: Discrete Semiconductor Products
Case / Package: PowerFlat™ (8x8) HV
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-11845-2, 497-11845-1, 497-11845-6, -497-11845-6, -497-11845-1, -497-11845-2

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-channel 600 V 0.3 20 Ohm 10A MDmesh II

MOSFET N-channel 600 V 0.3 20 Ohm 10A MDmesh II

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL13NM60N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL13NM60N
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL13NM60N
MOSFET N-CH 600V 10A PWRFLAT HV

MOSFET N-CH 600V 10A PWRFLAT HV

Supplier's Site
Mosfet, N Ch, 600V, 10A, Powerflat; Channel Type Stmicroelectronics - 59T6678 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 600V, 10A, Powerflat; Channel Type Stmicroelectronics
59T6678
Mosfet, N Ch, 600V, 10A, Powerflat; Channel Type Stmicroelectronics 59T6678
MOSFET, N CH, 600V, 10A, POWERFLAT; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:10A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

MOSFET, N CH, 600V, 10A, POWERFLAT; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:10A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STL13NM60N 497-11845-6-ND 898070-STL13NM60N STL13NM60N STL13NM60N 59T6678
Product Name 600V 10A PowerFLAT MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL13NM60N MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N Ch, 600V, 10A, Powerflat; Channel Type Stmicroelectronics
Polarity N-Channel N-Channel N-Channel
PD 90000 milliwatts
TJ -55 C (-67 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 64-9146TR-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type DirectFET™ Isometric MT
View Details
2 suppliers