Manufacturer: STMicroelectronics
Win Source Part Number: 053870-STL40DN3LLH5
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: PowerFlat (5x6)
Maximum Power Dissipation: 60W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 40A
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 4.5nC @ 4.5V
Max Input Capacitance: 475pF @ 25V
Maximum Rds On at Id,Vgs: 18 mOhm @ 5.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Mosfet Array 2 N-Channel (Dual) 30V 40A 60W Surface Mount PowerFlat™ (5x6)
Mosfet Array 2 N-Channel (Dual) 30V 40A 60W Surface Mount PowerFlat™ (5x6)
Mosfet Array 2 N-Channel (Dual) 30V 40A 60W Surface Mount PowerFlat™ (5x6)
MOSFET 2N-CH 30V 40A POWERFLAT56
MOSFET Dual N-Ch 30V 11A 0.016 Ohm STripFET V
MOSFET 2N-CH 30V 40A POWERFLAT
Dual MOSFET, Dual N Channel, 40 A, 30 V, 0.016 ohm, 10 V, 1.5 V RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 053870-STL40DN3LLH5 | 497-11220-1-ND | STL40DN3LLH5 | STL40DN3LLH5 | STL40DN3LLH5 | 94T3443 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL40DN3LLH5 | FET, MOSFET Arrays | FET, MOSFET Arrays | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Dual Mosfet, Dual N Channel, 40 A, 30 V, 0.016 Ohm, 10 V, 1.5 V Rohs Compliant Stmicroelectronics |
| Polarity | N-Channel | N-Channel; 2 N-Channel (Dual) | N-Channel | |||
| V(BR)DSS | 30 volts | 30 volts | ||||
| PD | 60000 milliwatts | |||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |