STMicroelectronics, Inc. N-Channel 600 V 0.389 Ohm 7 A MOSFET Transistor STL15N60M2-EP

Description
N-channel 600 V, 0.389 Ohm typ., 7 A MDmesh M2 EP Power MOSFET in a PowerFLAT 5x6 HV package Product overview: STL15N60M2-EP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.389 Ohm, 7 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.389 Ohm, 7 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL15N60M2-EP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-channel 600 V, 0.389 Ohm typ., 7 A MDmesh M2 EP Power MOSFET in a PowerFLAT 5x6 HV package Product overview: STL15N60M2-EP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.389 Ohm, 7 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.389 Ohm, 7 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL15N60M2-EP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 600 V 0.389 Ohm 7 A MOSFET Transistor
278-STL15N60M2-EP
N-Channel 600 V 0.389 Ohm 7 A MOSFET Transistor 278-STL15N60M2-EP
N-channel 600 V, 0.389 Ohm typ., 7 A MDmesh M2 EP Power MOSFET in a PowerFLAT 5x6 HV package Product overview: STL15N60M2-EP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.389 Ohm, 7 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.389 Ohm, 7 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL15N60M2-EP can be used for catalog matching and distributor lookup.

N-channel 600 V, 0.389 Ohm typ., 7 A MDmesh M2 EP Power MOSFET in a PowerFLAT 5x6 HV package Product overview: STL15N60M2-EP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.389 Ohm, 7 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.389 Ohm, 7 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL15N60M2-EP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL15N60M2-EP - 898073-STL15N60M2-EP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL15N60M2-EP
898073-STL15N60M2-EP
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL15N60M2-EP 898073-STL15N60M2-EP
Manufacturer: STMicroelectronics Win Source Part Number: 898073-STL15N60M2-EP Series: MDmesh™ M2-EP Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 600 V 7A (Tc) 55W (Tc) Surface Mount PowerFlat™ (5x6) HV Package: 8-PowerVDFN Package: Reel - TR Mounting: Surface Mount Family Name: STL15 Categories: Discrete Semiconductor Products Case / Package: PowerFlat™ (5x6) HV ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-15912-2, 497-15912-6, 497-15912-1

Manufacturer: STMicroelectronics
Win Source Part Number: 898073-STL15N60M2-EP
Series: MDmesh™ M2-EP
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 600 V 7A (Tc) 55W (Tc) Surface Mount PowerFlat™ (5x6) HV
Package: 8-PowerVDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: STL15
Categories: Discrete Semiconductor Products
Case / Package: PowerFlat™ (5x6) HV
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-15912-2, 497-15912-6, 497-15912-1

Buy Now Datasheet
Single FETs, MOSFETs - 497-15912-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15912-1-ND
Single FETs, MOSFETs 497-15912-1-ND
N-Channel 600V 7A (Tc) 55W (Tc) Surface Mount PowerFlat™ (5x6) HV

N-Channel 600V 7A (Tc) 55W (Tc) Surface Mount PowerFlat™ (5x6) HV

Buy Now Datasheet
Single FETs, MOSFETs - 497-15912-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15912-2-ND
Single FETs, MOSFETs 497-15912-2-ND
N-Channel 600V 7A (Tc) 55W (Tc) Surface Mount PowerFlat™ (5x6) HV

N-Channel 600V 7A (Tc) 55W (Tc) Surface Mount PowerFlat™ (5x6) HV

Buy Now Datasheet
Single FETs, MOSFETs - 497-15912-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15912-6-ND
Single FETs, MOSFETs 497-15912-6-ND
N-Channel 600V 7A (Tc) 55W (Tc) Surface Mount PowerFlat™ (5x6) HV

N-Channel 600V 7A (Tc) 55W (Tc) Surface Mount PowerFlat™ (5x6) HV

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL15N60M2-EP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL15N60M2-EP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL15N60M2-EP
MOSFET N-CH 600V 7A POWERFLAT HV

MOSFET N-CH 600V 7A POWERFLAT HV

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-channel 600 V, 0.389 Ohm typ., 7 A MDmesh M2 EP Power MOSFET in a PowerFLAT 5x6 HV package

MOSFET N-channel 600 V, 0.389 Ohm typ., 7 A MDmesh M2 EP Power MOSFET in a PowerFLAT 5x6 HV package

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STL15N60M2-EP 898073-STL15N60M2-EP 497-15912-1-ND STL15N60M2-EP STL15N60M2-EP
Product Name N-Channel 600 V 0.389 Ohm 7 A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL15N60M2-EP Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data