N-channel 600 V, 0.350 Ohm typ., 8 A MDmesh DM2 Power MOSFET in a PowerFLAT 5x6 HV package Product overview: STL13N60DM2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.350 Ohm, 8 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.350 Ohm, 8 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL13N60DM2 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 898068-STL13N60DM2
Series: MDmesh™ DM2
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 600 V 8A (Tc) 52W (Tc) Surface Mount PowerFlat™ (5x6) HV
Package: 8-PowerVDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: STL13
Categories: Discrete Semiconductor Products
Case / Package: PowerFlat™ (5x6) HV
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: -497-16931-6, 497-16931-1, 497-16931-2, 497-16931-6, -497-16931-2, -497-16931-1
N-Channel 600V 8A (Tc) 52W (Tc) Surface Mount PowerFlat™ (5x6) HV
N-Channel 600V 8A (Tc) 52W (Tc) Surface Mount PowerFlat™ (5x6) HV
N-Channel 600V 8A (Tc) 52W (Tc) Surface Mount PowerFlat™ (5x6) HV
MOSFET N-channel 600 V, 0.350 Ohm typ., 8 A MDmesh DM2 Power MOSFET in a PowerFLAT 5x6 HV package
MOSFET N-CH 600V 8A POWERFLAT HV
MOSFET N-CH 600V 8A POWERFLAT HV
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-STL13N60DM2 | 898068-STL13N60DM2 | 497-16931-1-ND | STL13N60DM2 | STL13N60DM2 | STL13N60DM2 |
| Product Name | N-Channel 600 V 0.350 Ohm 8 A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL13N60DM2 | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| TJ | 150 C (302 F) | 150 C (302 F) | ||||
| Package Type | SOT3; PowerFlat™ (5x6) HV | 8-PowerVDFN | 8-PowerVDFN | 8-PowerVDFN | ||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |