STMicroelectronics, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single STL17N60M6

Description
Win Source Part Number: 1278051-STL17N60M6 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: MDmesh™ M6 Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 10A (Tc) Rds On (Max) @ Id, Vgs: 350mOhm @ 6A, 10V Vgs(th) (Max) @ Id: 4.75V @ 250µA Power Dissipation (Max): 90W (Tc) Package / Case: 8-PowerVDFN Supplier Device Package: PowerFlat™ (8x8) HV Gate Charge (Qg) (Max) @ Vgs: 16.7 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 575 pF @ 100 V Vgs (Max): ±25V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Base Product Number: STL17 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1278051-STL17N60M6 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: MDmesh™ M6 Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 10A (Tc) Rds On (Max) @ Id, Vgs: 350mOhm @ 6A, 10V Vgs(th) (Max) @ Id: 4.75V @ 250µA Power Dissipation (Max): 90W (Tc) Package / Case: 8-PowerVDFN Supplier Device Package: PowerFlat™ (8x8) HV Gate Charge (Qg) (Max) @ Vgs: 16.7 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 575 pF @ 100 V Vgs (Max): ±25V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Base Product Number: STL17 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278051-STL17N60M6 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278051-STL17N60M6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278051-STL17N60M6
Win Source Part Number: 1278051-STL17N60M6 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: MDmesh™ M6 Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 10A (Tc) Rds On (Max) @ Id, Vgs: 350mOhm @ 6A, 10V Vgs(th) (Max) @ Id: 4.75V @ 250µA Power Dissipation (Max): 90W (Tc) Package / Case: 8-PowerVDFN Supplier Device Package: PowerFlat™ (8x8) HV Gate Charge (Qg) (Max) @ Vgs: 16.7 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 575 pF @ 100 V Vgs (Max): ±25V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Base Product Number: STL17 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1278051-STL17N60M6
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: MDmesh™ M6
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 10A (Tc)
Rds On (Max) @ Id, Vgs: 350mOhm @ 6A, 10V
Vgs(th) (Max) @ Id: 4.75V @ 250µA
Power Dissipation (Max): 90W (Tc)
Package / Case: 8-PowerVDFN
Supplier Device Package: PowerFlat™ (8x8) HV
Gate Charge (Qg) (Max) @ Vgs: 16.7 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 575 pF @ 100 V
Vgs (Max): ±25V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Base Product Number: STL17
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Single FETs, MOSFETs - STL17N60M6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
STL17N60M6-ND
Single FETs, MOSFETs STL17N60M6-ND
N-Channel 600V 10A (Tc) 90W (Tc) Surface Mount PowerFlat™ (8x8) HV

N-Channel 600V 10A (Tc) 90W (Tc) Surface Mount PowerFlat™ (8x8) HV

Buy Now Datasheet
Singapore, Singapore
600V 10A MOSFET Transistor
278-STL17N60M6
600V 10A MOSFET Transistor 278-STL17N60M6
MOSFET N-CH 600V 10A PWRFLAT HV Product overview: STL17N60M6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL17N60M6 can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 10A PWRFLAT HV Product overview: STL17N60M6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL17N60M6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL17N60M6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL17N60M6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL17N60M6
MOSFET N-CH 600V 10A PWRFLAT HV

MOSFET N-CH 600V 10A PWRFLAT HV

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Power FLAT MLPD 8x8 4L

MOSFET Power FLAT MLPD 8x8 4L

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1278051-STL17N60M6 STL17N60M6-ND 278-STL17N60M6 STL17N60M6 STL17N60M6
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs 600V 10A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel
Package Type SOT3 4-PowerVDFN Tape & Reel (TR) 8-PowerVDFN
MOSFET Operating Mode Enhancement
V(BR)DSS 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.7 GHz, 65 Watt, 50 V GaN RF Power Transistor - QPD1015L - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 20 dB
View Details
3 suppliers
Single IGBTs - AIKB20N60CTATMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Cut Tape (CT)
View Details
5 suppliers
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details