STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL140N6F7 STL140N6F7

Description
Manufacturer: STMicroelectronics Win Source Part Number: 898072-STL140N6F7 Series: DeepGATE™, STripFET™ VII Operating Temperature Range: 175°C (TJ) Features: N-Channel 60 V 145A (Tc) 4.8W (Ta), 125W (Tc) Surface Mount PowerFlat™ (5x6) Package: 8-PowerVDFN Package: Reel - TR Mounting: Surface Mount Family Name: STL140 Categories: Discrete Semiconductor Products Case / Package: PowerFlat™ (5x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-15911-6, 497-15911-2, 497-15911-1
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 898072-STL140N6F7 Series: DeepGATE™, STripFET™ VII Operating Temperature Range: 175°C (TJ) Features: N-Channel 60 V 145A (Tc) 4.8W (Ta), 125W (Tc) Surface Mount PowerFlat™ (5x6) Package: 8-PowerVDFN Package: Reel - TR Mounting: Surface Mount Family Name: STL140 Categories: Discrete Semiconductor Products Case / Package: PowerFlat™ (5x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-15911-6, 497-15911-2, 497-15911-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL140N6F7 - 898072-STL140N6F7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL140N6F7
898072-STL140N6F7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL140N6F7 898072-STL140N6F7
Manufacturer: STMicroelectronics Win Source Part Number: 898072-STL140N6F7 Series: DeepGATE™, STripFET™ VII Operating Temperature Range: 175°C (TJ) Features: N-Channel 60 V 145A (Tc) 4.8W (Ta), 125W (Tc) Surface Mount PowerFlat™ (5x6) Package: 8-PowerVDFN Package: Reel - TR Mounting: Surface Mount Family Name: STL140 Categories: Discrete Semiconductor Products Case / Package: PowerFlat™ (5x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-15911-6, 497-15911-2, 497-15911-1

Manufacturer: STMicroelectronics
Win Source Part Number: 898072-STL140N6F7
Series: DeepGATE™, STripFET™ VII
Operating Temperature Range: 175°C (TJ)
Features: N-Channel 60 V 145A (Tc) 4.8W (Ta), 125W (Tc) Surface Mount PowerFlat™ (5x6)
Package: 8-PowerVDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: STL140
Categories: Discrete Semiconductor Products
Case / Package: PowerFlat™ (5x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-15911-6, 497-15911-2, 497-15911-1

Buy Now Datasheet
Singapore, Singapore
N-Channel 60 V 0.0024 Ohm 140 A MOSFET Transistor
278-STL140N6F7
N-Channel 60 V 0.0024 Ohm 140 A MOSFET Transistor 278-STL140N6F7
N-channel 60 V, 0.0024 Ohm typ., 140 A STripFET F7 Power MOSFET in a PowerFLAT 5x6 package Product overview: STL140N6F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V, 0.0024 Ohm, 140 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, 0.0024 Ohm, 140 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL140N6F7 can be used for catalog matching and distributor lookup.

N-channel 60 V, 0.0024 Ohm typ., 140 A STripFET F7 Power MOSFET in a PowerFLAT 5x6 package Product overview: STL140N6F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V, 0.0024 Ohm, 140 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, 0.0024 Ohm, 140 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL140N6F7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-15911-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15911-1-ND
Single FETs, MOSFETs 497-15911-1-ND
N-Channel 60V 145A (Tc) 4.8W (Ta), 125W (Tc) Surface Mount PowerFlat™ (5x6)

N-Channel 60V 145A (Tc) 4.8W (Ta), 125W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 497-15911-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15911-6-ND
Single FETs, MOSFETs 497-15911-6-ND
N-Channel 60V 145A (Tc) 4.8W (Ta), 125W (Tc) Surface Mount PowerFlat™ (5x6)

N-Channel 60V 145A (Tc) 4.8W (Ta), 125W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 497-15911-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15911-2-ND
Single FETs, MOSFETs 497-15911-2-ND
N-Channel 60V 145A (Tc) 4.8W (Ta), 125W (Tc) Surface Mount PowerFlat™ (5x6)

N-Channel 60V 145A (Tc) 4.8W (Ta), 125W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
MOSFETs - 9074766P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9074766P
MOSFETs 9074766P
MOSFET N-Ch 60V 140A STripFET PowerFLAT

MOSFET N-Ch 60V 140A STripFET PowerFLAT

Supplier's Site
MOSFETs - 9074766 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9074766
MOSFETs 9074766
MOSFET N-Ch 60V 140A STripFET PowerFLAT

MOSFET N-Ch 60V 140A STripFET PowerFLAT

Supplier's Site
MOSFETs - 1688967 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1688967
MOSFETs 1688967
MOSFET N-Ch 60V 140A STripFET PowerFLAT

MOSFET N-Ch 60V 140A STripFET PowerFLAT

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-channel 60 V, 0.0024 Ohm typ., 140 A STripFET F7 Power MOSFET in a PowerFLAT 5x6 package

MOSFET N-channel 60 V, 0.0024 Ohm typ., 140 A STripFET F7 Power MOSFET in a PowerFLAT 5x6 package

Buy Now Datasheet
Single FETs, MOSFETs - STL140N6F7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STL140N6F7
Single FETs, MOSFETs STL140N6F7
MOSFET N-CH 60V 145A POWERFLAT

MOSFET N-CH 60V 145A POWERFLAT

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
STL140N6F7
Triode/MOS Tube/Transistor >> MOSFETs STL140N6F7
60V 145A 4.8W 2.5mΩ@10V,16A 4V@1mA N Channel PDFN-8(5x5.8) MOSFETs ROHS

60V 145A 4.8W 2.5mΩ@10V,16A 4V@1mA N Channel PDFN-8(5x5.8) MOSFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL140N6F7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL140N6F7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL140N6F7
MOSFET N-CH 60V 145A POWERFLAT

MOSFET N-CH 60V 145A POWERFLAT

Supplier's Site
Mosfet, N-Ch, 60V, 140A, Powerflat; Transistor Polarity Stmicroelectronics - 51AC9548 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 140A, Powerflat; Transistor Polarity Stmicroelectronics
51AC9548
Mosfet, N-Ch, 60V, 140A, Powerflat; Transistor Polarity Stmicroelectronics 51AC9548
MOSFET, N-CH, 60V, 140A, POWERFLAT; Transistor Polarity:N Channel; Continuous Drain Current Id:140A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.0024ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, N-CH, 60V, 140A, POWERFLAT; Transistor Polarity:N Channel; Continuous Drain Current Id:140A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.0024ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 898072-STL140N6F7 278-STL140N6F7 497-15911-1-ND 9074766P 9074766 STL140N6F7 STL140N6F7 STL140N6F7 STL140N6F7 51AC9548
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL140N6F7 N-Channel 60 V 0.0024 Ohm 140 A MOSFET Transistor Single FETs, MOSFETs MOSFETs MOSFETs MOSFET Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 60V, 140A, Powerflat; Transistor Polarity Stmicroelectronics
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
TJ 175 C (347 F) 175 C (347 F)
Package Type SOT3; PowerFlat™ (5x6) 8-PowerVDFN PowerFLAT Powerflat 8-PowerVDFN 8-PowerVDFN TO-3
MOSFET Operating Mode Enhancement
Number of units in IC 1
Unlock Full Specs
to access all available technical data