Manufacturer: STMicroelectronics
Win Source Part Number: 935444-STL26N60DM6
Series: MDmesh™ DM6
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 600 V 15A (Tc) 110W (Tc) Surface Mount PowerFlat™ (8x8) HV
Package: 8-PowerVDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: STL26
Categories: Discrete Semiconductor Products
Case / Package: PowerFlat™ (8x8) HV
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-19061-1, 497-19061-2, 497-19061-6
N-channel 600 V, 175 mOhm typ., 15 A MDmesh DM6 Power MOSFET in a PowerFLAT 8x8 HV package Product overview: STL26N60DM6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 175 mOhm, 15 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 175 mOhm, 15 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL26N60DM6 can be used for catalog matching and distributor lookup.
N-Channel 600V 15A (Tc) 110W (Tc) Surface Mount PowerFlat™ (8x8) HV
N-Channel 600V 15A (Tc) 110W (Tc) Surface Mount PowerFlat™ (8x8) HV
N-Channel 600V 15A (Tc) 110W (Tc) Surface Mount PowerFlat™ (8x8) HV
MOSFET N-CH 600V 15A PWRFLAT HV
MOSFET N-channel 600 V, 175 mOhm typ., 15 A MDmesh DM6 Power MOSFET in a PowerFLAT 8x8 HV package
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 935444-STL26N60DM6 | 278-STL26N60DM6 | 497-19061-2-ND | 1924658 | 1924882P | STL26N60DM6 | STL26N60DM6 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL26N60DM6 | N-Channel 600 V 175 mOhm 15 A MOSFET Transistor | Single FETs, MOSFETs | MOSFETs | MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel | ||||
| TJ | -55 to 150 C (-67 to 302 F) | ||||||
| Package Type | SOT3; PowerFlat™ (8x8) HV | 4-PowerVDFN | Powerflat™ | PowerFLAT | 8-PowerVDFN |