MOSFET N-CH 40V 108A POWERFLAT Product overview: STL110N4F7AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 108A, POWERFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 108A, POWERFLAT, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL110N4F7AG can be used for catalog matching and distributor lookup.
N-Channel 40V 108A (Tc) 94W (Tc) Surface Mount PowerFlat™ (5x6)
Manufacturer: STMicroelectronics
Win Source Part Number: 898061-STL110N4F7AG
Series: Automotive, AEC-Q101, STripFET™ F7
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 40 V 108A (Tc) 94W (Tc) Surface Mount PowerFlat™ (5x6)
Package: 8-PowerVDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: STL110
Categories: Discrete Semiconductor Products
Case / Package: PowerFlat™ (5x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
MOSFET N-CH 40V 108A POWERFLAT
MOSFET N-CH 40V 108A POWERFLAT
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-STL110N4F7AG | STL110N4F7AG-ND | 898061-STL110N4F7AG | STL110N4F7AG | STL110N4F7AG | STL110N4F7AG |
| Product Name | 40V 108A POWERFLAT MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL110N4F7AG | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 40 volts | 40 volts | ||||
| PD | 94 milliwatts | 94000 milliwatts | ||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |