N-Channel 40V 119A (Tc) 94W (Tc) Surface Mount PowerFlat™ (5x6)
MOSFET N-CH 40V 119A POWERFLAT
MOSFET N-CH 40V 119A POWERFLAT
Win Source Part Number: 1278155-STL117N4LF7A
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101, STripFET™ F7
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 119A (Tc)
Rds On (Max) @ Id, Vgs: 3.5mOhm @ 13A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power Dissipation (Max): 94W (Tc)
Package / Case: 8-PowerVDFN
Supplier Device Package: PowerFlat™ (5x6)
Gate Charge (Qg) (Max) @ Vgs: 27.6 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1780 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Base Product Number: STL117
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Automotive-grade N-channel 40 V, 8 mOhm typ.,15 A STripFET F7 Power MOSFET in PowerFLAT 5x6 package Product overview: STL117N4LF7AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 40 V, 8 mOhm, 15 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 40 V, 8 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL117N4LF7AG can be used for catalog matching and distributor lookup.
MOSFET N-CH 40V 119A POWERFLAT
MOSFET N-CH 40V 119A POWERFLAT
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 497-STL117N4LF7AGTR-ND | 1278155-STL117N4LF7AG | 278-STL117N4LF7AG | STL117N4LF7AG | STL117N4LF7AG | STL117N4LF7AG |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Automotive N-Channel 40 V 8 mOhm MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| Package Type | 8-PowerVDFN | SOT3 | 8-PowerVDFN | 8-PowerVDFN | ||
| Transistor Grade / Operating Range | Automotive | |||||
| Packing Method | Tape Reel; Tape & Reel (TR) | |||||
| Transistor Technology / Material | MOSFET (Metal Oxide) |