STMicroelectronics, Inc. 650V 15A PowerFLAT MOSFET Transistor STL22N65M5

Description
650V N-CH MOSFET, 15A, 210mR, PowerFLAT 8x8 HV Product overview: STL22N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 15A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 15A, PowerFLAT, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL22N65M5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
650V N-CH MOSFET, 15A, 210mR, PowerFLAT 8x8 HV Product overview: STL22N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 15A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 15A, PowerFLAT, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL22N65M5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650V 15A PowerFLAT MOSFET Transistor
278-STL22N65M5
650V 15A PowerFLAT MOSFET Transistor 278-STL22N65M5
650V N-CH MOSFET, 15A, 210mR, PowerFLAT 8x8 HV Product overview: STL22N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 15A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 15A, PowerFLAT, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL22N65M5 can be used for catalog matching and distributor lookup.

650V N-CH MOSFET, 15A, 210mR, PowerFLAT 8x8 HV Product overview: STL22N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 15A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 15A, PowerFLAT, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL22N65M5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-STL22N65M5TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STL22N65M5TR-ND
Single FETs, MOSFETs 497-STL22N65M5TR-ND
N-Channel 650V 15A (Tc) 2.8W (Ta), 110W (Tc) Surface Mount PowerFlat™ (8x8) HV

N-Channel 650V 15A (Tc) 2.8W (Ta), 110W (Tc) Surface Mount PowerFlat™ (8x8) HV

Buy Now Datasheet
FETs - Single - STL22N65M5 - 1261319-STL22N65M5 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - STL22N65M5
1261319-STL22N65M5
FETs - Single - STL22N65M5 1261319-STL22N65M5
Manufacturer: STMicroelectronics Win Source Part Number: 1261319-STL22N65M5 Packaging: Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: PowerFlat (8x8) HV Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: 150°C Manufacturer Homepage: www.st.com Manufacturer Package: 8-PowerVDFN Power Dissipation (Maximum): 2.8W, 110W Alternative Parts (Cross-Reference): IPL60R199CP; STL34N65M5; Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Vds - Drain-Source Breakdown Voltage: 650V Id - Continuous Drain Current: 15A Rds On (Maximum) at Id, Vgs: 210mOhm at 8.5A, 10V Gate Source Voltage(th) (Maximum) at Id: 5V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 36nC at 10V Gate Source Voltage (Maximum): ±25V Input Capacitance (Ciss) (Maximum) at Vds: 1345pF at 100V

Manufacturer: STMicroelectronics
Win Source Part Number: 1261319-STL22N65M5
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: PowerFlat (8x8) HV
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 8-PowerVDFN
Power Dissipation (Maximum): 2.8W, 110W
Alternative Parts (Cross-Reference): IPL60R199CP; STL34N65M5;
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Vds - Drain-Source Breakdown Voltage: 650V
Id - Continuous Drain Current: 15A
Rds On (Maximum) at Id, Vgs: 210mOhm at 8.5A, 10V
Gate Source Voltage(th) (Maximum) at Id: 5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 36nC at 10V
Gate Source Voltage (Maximum): ±25V
Input Capacitance (Ciss) (Maximum) at Vds: 1345pF at 100V

Buy Now
Sheung Wan, Hong Kong
MOSFET N-Ch 650V .198Ohm 15A MDmesh M5

MOSFET N-Ch 650V .198Ohm 15A MDmesh M5

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL22N65M5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL22N65M5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL22N65M5
MOSFET N-CH 650V 15A PWRFLAT HV

MOSFET N-CH 650V 15A PWRFLAT HV

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-STL22N65M5 497-STL22N65M5TR-ND 1261319-STL22N65M5 STL22N65M5 STL22N65M5
Product Name 650V 15A PowerFLAT MOSFET Transistor Single FETs, MOSFETs FETs - Single - STL22N65M5 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 110000 milliwatts 2800 to 110000 milliwatts
TJ -55 C (-67 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data