STMicroelectronics, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single STL6N2VH5

Description
Win Source Part Number: 999308-STL6N2VH5 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: STripFET™ V Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 20 V Current - Continuous Drain (Id) @ 25°C: 6A (Tj) Rds On (Max) @ Id, Vgs: 30mOhm @ 3A, 4.5V Vgs(th) (Max) @ Id: 700mV @ 250µA (Min) Power Dissipation (Max): 2.4W (Tc) Package / Case: 6-PowerWDFN Supplier Device Package: PowerFlat™ (2x2) Gate Charge (Qg) (Max) @ Vgs: 6 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 550 pF @ 16 V Vgs (Max): ±8V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-13777-6,-497-137 77-2,-497-13777-1,-4 97-13777-6,497-13777 -1,497-13777-2 Base Product Number: STL6 Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Request a Quote Datasheet
Description
Win Source Part Number: 999308-STL6N2VH5 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: STripFET™ V Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 20 V Current - Continuous Drain (Id) @ 25°C: 6A (Tj) Rds On (Max) @ Id, Vgs: 30mOhm @ 3A, 4.5V Vgs(th) (Max) @ Id: 700mV @ 250µA (Min) Power Dissipation (Max): 2.4W (Tc) Package / Case: 6-PowerWDFN Supplier Device Package: PowerFlat™ (2x2) Gate Charge (Qg) (Max) @ Vgs: 6 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 550 pF @ 16 V Vgs (Max): ±8V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-13777-6,-497-137 77-2,-497-13777-1,-4 97-13777-6,497-13777 -1,497-13777-2 Base Product Number: STL6 Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 999308-STL6N2VH5 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
999308-STL6N2VH5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 999308-STL6N2VH5
Win Source Part Number: 999308-STL6N2VH5 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: STripFET™ V Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 20 V Current - Continuous Drain (Id) @ 25°C: 6A (Tj) Rds On (Max) @ Id, Vgs: 30mOhm @ 3A, 4.5V Vgs(th) (Max) @ Id: 700mV @ 250µA (Min) Power Dissipation (Max): 2.4W (Tc) Package / Case: 6-PowerWDFN Supplier Device Package: PowerFlat™ (2x2) Gate Charge (Qg) (Max) @ Vgs: 6 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 550 pF @ 16 V Vgs (Max): ±8V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-13777-6,-497-137 77-2,-497-13777-1,-4 97-13777-6,497-13777 -1,497-13777-2 Base Product Number: STL6 Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V

Win Source Part Number: 999308-STL6N2VH5
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: STripFET™ V
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 20 V
Current - Continuous Drain (Id) @ 25°C: 6A (Tj)
Rds On (Max) @ Id, Vgs: 30mOhm @ 3A, 4.5V
Vgs(th) (Max) @ Id: 700mV @ 250µA (Min)
Power Dissipation (Max): 2.4W (Tc)
Package / Case: 6-PowerWDFN
Supplier Device Package: PowerFlat™ (2x2)
Gate Charge (Qg) (Max) @ Vgs: 6 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 550 pF @ 16 V
Vgs (Max): ±8V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-13777-6,-497-13777-2,-497-13777-1,-497-13777-6,497-13777-1,497-13777-2
Base Product Number: STL6
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V

Buy Now Datasheet
Single FETs, MOSFETs - 497-13777-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13777-2-ND
Single FETs, MOSFETs 497-13777-2-ND
N-Channel 20V 6A (Tj) 2.4W (Tc) Surface Mount PowerFlat™ (2x2)

N-Channel 20V 6A (Tj) 2.4W (Tc) Surface Mount PowerFlat™ (2x2)

Buy Now Datasheet
Single FETs, MOSFETs - 497-13777-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13777-1-ND
Single FETs, MOSFETs 497-13777-1-ND
N-Channel 20V 6A (Tj) 2.4W (Tc) Surface Mount PowerFlat™ (2x2)

N-Channel 20V 6A (Tj) 2.4W (Tc) Surface Mount PowerFlat™ (2x2)

Buy Now Datasheet
Single FETs, MOSFETs - 497-13777-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13777-6-ND
Single FETs, MOSFETs 497-13777-6-ND
N-Channel 20V 6A (Tj) 2.4W (Tc) Surface Mount PowerFlat™ (2x2)

N-Channel 20V 6A (Tj) 2.4W (Tc) Surface Mount PowerFlat™ (2x2)

Buy Now Datasheet
Singapore, Singapore
N-Channel 20 V 0.025 Ohm 6 A MOSFET Transistor
278-STL6N2VH5
N-Channel 20 V 0.025 Ohm 6 A MOSFET Transistor 278-STL6N2VH5
N-channel 20 V, 0.025 Ohm typ., 6 A STripFET(TM) V Power MOSFET in PowerFLAT(TM) 2x2 package Product overview: STL6N2VH5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20 V, 0.025 Ohm, 6 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20 V, 0.025 Ohm, 6 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL6N2VH5 can be used for catalog matching and distributor lookup.

N-channel 20 V, 0.025 Ohm typ., 6 A STripFET(TM) V Power MOSFET in PowerFLAT(TM) 2x2 package Product overview: STL6N2VH5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20 V, 0.025 Ohm, 6 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20 V, 0.025 Ohm, 6 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL6N2VH5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 20V, 6A, 150Deg C, 2.4W; Transistor Polarity Stmicroelectronics - 26AH0195 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 20V, 6A, 150Deg C, 2.4W; Transistor Polarity Stmicroelectronics
26AH0195
Mosfet, N-Ch, 20V, 6A, 150Deg C, 2.4W; Transistor Polarity Stmicroelectronics 26AH0195
MOSFET, N-CH, 20V, 6A, 150DEG C, 2.4W; Transistor Polarity:N Channel; Continuous Drain Current Id:6A; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.025ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:700mV; Power RoHS Compliant: Yes

MOSFET, N-CH, 20V, 6A, 150DEG C, 2.4W; Transistor Polarity:N Channel; Continuous Drain Current Id:6A; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.025ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:700mV; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL6N2VH5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL6N2VH5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL6N2VH5
MOSFET N-CH 20V POWERFLAT

MOSFET N-CH 20V POWERFLAT

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 20 V 0.025 Ohm 6 A STripFET V

MOSFET N-Ch 20 V 0.025 Ohm 6 A STripFET V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 999308-STL6N2VH5 497-13777-2-ND 278-STL6N2VH5 26AH0195 STL6N2VH5 STL6N2VH5
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs N-Channel 20 V 0.025 Ohm 6 A MOSFET Transistor Mosfet, N-Ch, 20V, 6A, 150Deg C, 2.4W; Transistor Polarity Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel
PD 2400 milliwatts 2400 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Package Type SOT3 6-PowerWDFN TO-3 550 pF @ 16 V
Unlock Full Specs
to access all available technical data