N-Channel 75V 120A (Tc) 310W (Tc) Through Hole TO-220
N-CH 75V 120A 7.5mR TO-220 MOSFET Product overview: STP140NF75 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 120A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 120A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP140NF75 can be used for catalog matching and distributor lookup.
MOSFET N-Ch 75V 120A UltraFET III TO220
MOSFET N-Ch 75V 120A STripFET III TO220
Manufacturer: STMicroelectronics
Win Source Part Number: 091205-STP140NF75
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 310W (Tc)
Family Name: STP140NF75
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 75V
Continuous Drain Current at 25°C: 120A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 218nC @ 10V
Max Input Capacitance: 5000pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 7.5 mOhm @ 70A, 10V
Alternative Parts (Cross-Reference): IRF1407PBF; IPP100N08S207XK; IPP100N08S2-07;
Introduction Date: January 09, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
MOSFET N-CH 75V 120A TO220AB
MOSFET Transistor, N Channel, 120 A, 75 V, 7.5 mohm, 10 V, 4 V RoHS Compliant: Yes
LV MOSFET PLANAR & OLD
MOSFET N-CH 75V 120A TO220AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 497-5894-5-ND | 278-STP140NF75 | 6875302P | 9206610 | 091205-STP140NF75 | STP140NF75 | 38K7919 | 57P1882 | STP140NF75 | STP140NF75 |
| Product Name | Single FETs, MOSFETs | 75V 120A TO-220 MOSFET Transistor | MOSFETs | MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP140NF75 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet Transistor, N Channel, 120 A, 75 V, 7.5 Mohm, 10 V, 4 V Rohs Compliant Stmicroelectronics | Lv Mosfet Planar & Old Stmicroelectronics | Single FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | ||||
| Package Type | TO-220; TO-220-3 | TO-220; TO-220 | TO-220; To-220 | TO-220; SOT3; TO-220AB | TO-220; TO-220-3 | TO-3 | TO-3 | TO-220; TO-220-3 | ||
| PD | 310000 milliwatts | 310000 milliwatts | 310000 milliwatts | |||||||
| TJ | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||||||
| MOSFET Operating Mode | Enhancement |