N-Channel 40V 70A (Tc) 72W (Tc) Surface Mount, Wettable Flank PowerFlat™ (5x6)
N-Channel 40V 70A (Tc) 72W (Tc) Surface Mount, Wettable Flank PowerFlat™ (5x6)
N-Channel 40V 70A (Tc) 72W (Tc) Surface Mount, Wettable Flank PowerFlat™ (5x6)
Automotive-grade N-channel 40 V, 6.1 mOhm typ., 18 A STripFET F5 Power MOSFET in a PowerFLAT 5x6 package Product overview: STL70N4LLF5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 40 V, 6.1 mOhm, 18 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 40 V, 6.1 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL70N4LLF5 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 042922-STL70N4LLF5
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 72W (Tc)
Family Name: STL70N4LLF5
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: PowerFlat (6x5)
Dimension: 8-PowerVDFN
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 70A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 13nC @ 4.5V
Max Input Capacitance: 1800pF @ 25V
Maximum Gate-Source Voltage: ±22V
Maximum Rds On at Id,Vgs: 6.5 mOhm @ 9A, 10V
Alternative Parts (Cross-Reference): IPC60N04S4-06; IPC60N04S406ATMA1; AON7240; IPC60N04S4L-06;
Introduction Date: December 01, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
MOSFET N-CH 40V 70A POWERFLAT
MOSFET N-Ch 40V 18A Mosfet PowerFLAT STripFET V
MOSFET N-CH 40V 70A POWERFLAT
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 497-10575-1-ND | 278-STL70N4LLF5 | 042922-STL70N4LLF5 | STL70N4LLF5 | STL70N4LLF5 | STL70N4LLF5 |
| Product Name | Single FETs, MOSFETs | Automotive N-Channel 40 V 6.1 mOhm MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL70N4LLF5 | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel; N-Channel | ||
| Package Type | 8-PowerVDFN | SOT3; PowerFlat (6x5) | 8-PowerVDFN | 8-PowerVDFN | ||
| Transistor Grade / Operating Range | Automotive | |||||
| PD | 72000 milliwatts | 72000 milliwatts | 72000 milliwatts | |||
| TJ | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |