STMicroelectronics, Inc. Single FETs, MOSFETs STI10N62K3

Description
N-Channel 620V 8.4A (Tc) 125W (Tc) Through Hole I2PAK
Request a Quote Datasheet
Description
N-Channel 620V 8.4A (Tc) 125W (Tc) Through Hole I2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-12256-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-12256-ND
Single FETs, MOSFETs 497-12256-ND
N-Channel 620V 8.4A (Tc) 125W (Tc) Through Hole I2PAK

N-Channel 620V 8.4A (Tc) 125W (Tc) Through Hole I2PAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 994144-STI10N62K3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
994144-STI10N62K3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 994144-STI10N62K3
Win Source Part Number: 994144-STI10N62K3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: SuperMESH3™ Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 620 V Current - Continuous Drain (Id) @ 25°C: 8.4A (Tc) Rds On (Max) @ Id, Vgs: 750mOhm @ 4A, 10V Vgs(th) (Max) @ Id: 4.5V @ 100µA Power Dissipation (Max): 125W (Tc) Mounting Type: Through Hole Package / Case: TO-262-3 Long Leads, I²Pak, TO-262AA Supplier Device Package: I2PAK Gate Charge (Qg) (Max) @ Vgs: 42 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1250 pF @ 50 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-12256,-497-12256 Base Product Number: STI10N Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 994144-STI10N62K3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: SuperMESH3™
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 620 V
Current - Continuous Drain (Id) @ 25°C: 8.4A (Tc)
Rds On (Max) @ Id, Vgs: 750mOhm @ 4A, 10V
Vgs(th) (Max) @ Id: 4.5V @ 100µA
Power Dissipation (Max): 125W (Tc)
Mounting Type: Through Hole
Package / Case: TO-262-3 Long Leads, I²Pak, TO-262AA
Supplier Device Package: I2PAK
Gate Charge (Qg) (Max) @ Vgs: 42 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1250 pF @ 50 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-12256,-497-12256
Base Product Number: STI10N
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Singapore, Singapore
N-Channel 8.4A 620V 0.75ohm MOSFET Transistor
278-STI10N62K3
N-Channel 8.4A 620V 0.75ohm MOSFET Transistor 278-STI10N62K3
8.4A, 620V, 0.75ohm, N-CHANNEL, Si, POWER, MOSFET, TO-262AA, ROHS COMPLIANT, TO-262, I2PAK-3 Product overview: STI10N62K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 8.4A, 620V, 0.75ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8.4A, 620V, 0.75ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STI10N62K3 can be used for catalog matching and distributor lookup.

8.4A, 620V, 0.75ohm, N-CHANNEL, Si, POWER, MOSFET, TO-262AA, ROHS COMPLIANT, TO-262, I2PAK-3 Product overview: STI10N62K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 8.4A, 620V, 0.75ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8.4A, 620V, 0.75ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STI10N62K3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STI10N62K3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STI10N62K3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STI10N62K3
MOSFET N-CH 620V 8.4A I2PAK

MOSFET N-CH 620V 8.4A I2PAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-12256-ND 994144-STI10N62K3 278-STI10N62K3 STI10N62K3
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single N-Channel 8.4A 620V 0.75ohm MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data