STMicroelectronics, Inc. Single FETs, MOSFETs STL8N65M5

Description
N-Channel 650V 1.4A (Ta), 7A (Tc) 2.5W (Ta), 70W (Tc) Surface Mount PowerFLAT™ (5x5)
Request a Quote Datasheet
Description
N-Channel 650V 1.4A (Ta), 7A (Tc) 2.5W (Ta), 70W (Tc) Surface Mount PowerFLAT™ (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-11850-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-11850-2-ND
Single FETs, MOSFETs 497-11850-2-ND
N-Channel 650V 1.4A (Ta), 7A (Tc) 2.5W (Ta), 70W (Tc) Surface Mount PowerFLAT™ (5x5)

N-Channel 650V 1.4A (Ta), 7A (Tc) 2.5W (Ta), 70W (Tc) Surface Mount PowerFLAT™ (5x5)

Buy Now Datasheet
Singapore, Singapore
SMD 650V 7A 70W MOSFET Transistor
278-STL8N65M5
SMD 650V 7A 70W MOSFET Transistor 278-STL8N65M5
650V 7A N-CH MOSFET, 600mR, 70W, Surface Mount Product overview: STL8N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 650V, 7A, 70W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 650V, 7A, 70W, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL8N65M5 can be used for catalog matching and distributor lookup.

650V 7A N-CH MOSFET, 600mR, 70W, Surface Mount Product overview: STL8N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 650V, 7A, 70W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 650V, 7A, 70W, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL8N65M5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL8N65M5 - 1103207-STL8N65M5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL8N65M5
1103207-STL8N65M5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL8N65M5 1103207-STL8N65M5
Manufacturer: STMicroelectronics Win Source Part Number: 1103207-STL8N65M5 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 70W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: PowerFLAT (5x5) Dimension: 14-PowerVQFN Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 1.4A (Ta), 7A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 15nC @ 10V Max Input Capacitance: 690pF @ 100V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 600 mOhm @ 3.5A, 10V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1103207-STL8N65M5
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 70W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: PowerFLAT (5x5)
Dimension: 14-PowerVQFN
Drain-Source Breakdown Voltage: 650V
Continuous Drain Current at 25°C: 1.4A (Ta), 7A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 15nC @ 10V
Max Input Capacitance: 690pF @ 100V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 600 mOhm @ 3.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL8N65M5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL8N65M5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL8N65M5
MOSFET N-CH 650V 7A POWERFLAT

MOSFET N-CH 650V 7A POWERFLAT

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-11850-2-ND 278-STL8N65M5 1103207-STL8N65M5 STL8N65M5
Product Name Single FETs, MOSFETs SMD 650V 7A 70W MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL8N65M5 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type 14-PowerVQFN SOT3; PowerFLAT (5x5) 14-PowerVQFN
PD 70000 milliwatts 2500 to 70000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 2 GHz, 285 Watt, 36 V GaN RF Power Transistor - T1G2028536-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780
Power Gain 19 dB
View Details
2 suppliers
IGBT Modules - 2LS20017E42W36702NOSA1-ND - DigiKey
Specs
Package Type Module
View Details
2 suppliers