STMicroelectronics, Inc. Single FETs, MOSFETs STL35N75LF3

Description
N-Channel 75V 32A (Tc) 50W (Tc) Surface Mount PowerFlat™ (3.3x3.3)
Request a Quote Datasheet
Description
N-Channel 75V 32A (Tc) 50W (Tc) Surface Mount PowerFlat™ (3.3x3.3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - STL35N75LF3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
STL35N75LF3-ND
Single FETs, MOSFETs STL35N75LF3-ND
N-Channel 75V 32A (Tc) 50W (Tc) Surface Mount PowerFlat™ (3.3x3.3)

N-Channel 75V 32A (Tc) 50W (Tc) Surface Mount PowerFlat™ (3.3x3.3)

Buy Now Datasheet
Singapore, Singapore
75V 32A POWERFLAT MOSFET Transistor
278-STL35N75LF3
75V 32A POWERFLAT MOSFET Transistor 278-STL35N75LF3
MOSFET N-CH 75V 32A POWERFLAT Product overview: STL35N75LF3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 32A, POWERFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 32A, POWERFLAT, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL35N75LF3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 75V 32A POWERFLAT Product overview: STL35N75LF3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 32A, POWERFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 32A, POWERFLAT, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL35N75LF3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL35N75LF3 - 935445-STL35N75LF3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL35N75LF3
935445-STL35N75LF3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL35N75LF3 935445-STL35N75LF3
Manufacturer: STMicroelectronics Win Source Part Number: 935445-STL35N75LF3 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 75 V 32A (Tc) 50W (Tc) Surface Mount PowerFlat™ (3.3x3.3) Package: 8-PowerVDFN Package: Reel - TR Mounting: Surface Mount Family Name: STL35 Categories: Discrete Semiconductor Products Case / Package: PowerFlat™ (3.3x3.3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: STMicroelectronics
Win Source Part Number: 935445-STL35N75LF3
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 75 V 32A (Tc) 50W (Tc) Surface Mount PowerFlat™ (3.3x3.3)
Package: 8-PowerVDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: STL35
Categories: Discrete Semiconductor Products
Case / Package: PowerFlat™ (3.3x3.3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL35N75LF3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL35N75LF3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL35N75LF3
MOSFET N-CH 75V 32A POWERFLAT

MOSFET N-CH 75V 32A POWERFLAT

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number STL35N75LF3-ND 278-STL35N75LF3 935445-STL35N75LF3 STL35N75LF3
Product Name Single FETs, MOSFETs 75V 32A POWERFLAT MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL35N75LF3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

40V 75A MOSFET Transistor - 278-AUIRF1404STRL - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
PD 3800 milliwatts
View Details
7 suppliers