N-Channel 75V 120A (Tc) 330W (Tc) Through Hole TO-220
Manufacturer: STMicroelectronics
Win Source Part Number: 038340-STP160N75F3
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 330W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 75V
Continuous Drain Current at 25°C: 120A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 85nC @ 10V
Max Input Capacitance: 6750pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4 mOhm @ 60A, 10V
Alternative Parts (Cross-Reference): AOB286L; BUK954R4-80E; BUK954R4-80E,127; STP160N75F3;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
75V 4mR N-CH MOSFET TO-220, 120A Product overview: STP160N75F3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 120A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 120A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP160N75F3 can be used for catalog matching and distributor lookup.
N CHANNEL POWER MOSFET, STripFET, 75V, 120A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:75V; Continuous Drain Current Id:60A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Power Dissipation:330W; MSL:- RoHS Compliant: Yes
MOSFET 75V 3.5mOhm 120A N-Channel
MOSFET N-CH 75V 120A TO220AB
MOSFET N-CH 75V 120A TO220AB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 497-7508-5-ND | 038340-STP160N75F3 | 278-STP160N75F3 | 57P1916 | STP160N75F3 | STP160N75F3 | STP160N75F3 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP160N75F3 | 75V 120A TO-220 MOSFET Transistor | N Channel Power Mosfet, Stripfet, 75V, 120A, To-220; Channel Type Stmicroelectronics | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-220; TO-220-3 | TO-220; SOT3; TO-220AB | TO-3; TO-220 | TO-220; TO-220-3 | TO-220; TO-220-3 | ||
| V(BR)DSS | 75 volts | 75 volts | |||||
| PD | 330000 milliwatts | 330000 milliwatts | 330000 milliwatts | 330000 milliwatts |