STMicroelectronics, Inc. N-Channel 1A 600V 0.92ohm MOSFET Transistor STL6NM60N

Description
1A, 600V, 0.92ohm, N-CHANNEL, Si, POWER, MOSFET, 5 X 5 MM, ROHS COMPLIANT, POWERFLAT-12 Product overview: STL6NM60N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1A, 600V, 0.92ohm, POWERFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1A, 600V, 0.92ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL6NM60N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1A, 600V, 0.92ohm, N-CHANNEL, Si, POWER, MOSFET, 5 X 5 MM, ROHS COMPLIANT, POWERFLAT-12 Product overview: STL6NM60N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1A, 600V, 0.92ohm, POWERFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1A, 600V, 0.92ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL6NM60N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 1A 600V 0.92ohm MOSFET Transistor
278-STL6NM60N
N-Channel 1A 600V 0.92ohm MOSFET Transistor 278-STL6NM60N
1A, 600V, 0.92ohm, N-CHANNEL, Si, POWER, MOSFET, 5 X 5 MM, ROHS COMPLIANT, POWERFLAT-12 Product overview: STL6NM60N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1A, 600V, 0.92ohm, POWERFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1A, 600V, 0.92ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL6NM60N can be used for catalog matching and distributor lookup.

1A, 600V, 0.92ohm, N-CHANNEL, Si, POWER, MOSFET, 5 X 5 MM, ROHS COMPLIANT, POWERFLAT-12 Product overview: STL6NM60N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1A, 600V, 0.92ohm, POWERFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1A, 600V, 0.92ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL6NM60N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-7992-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-7992-2-ND
Single FETs, MOSFETs 497-7992-2-ND
N-Channel 600V 5.75A (Tc) 70W (Tc) Surface Mount PowerFLAT™ (5x5)

N-Channel 600V 5.75A (Tc) 70W (Tc) Surface Mount PowerFLAT™ (5x5)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL6NM60N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL6NM60N
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL6NM60N
MOSFET N-CH 600V 5.75A POWERFLAT

MOSFET N-CH 600V 5.75A POWERFLAT

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-STL6NM60N 497-7992-2-ND STL6NM60N
Product Name N-Channel 1A 600V 0.92ohm MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1317T - 855026-2SA1317T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
30 Watt, 50 Volt, 2.7 - 3.5 GHz, GaN RF Input-Matched Transistor - QPD1020 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type DFN
Power Gain 18.4 dB
View Details