STMicroelectronics, Inc. 17A 30V PowerFLAT MOSFET Transistor STL17N3LLH6

Description
17A 30V 4.5mR N-CH MOSFET, PowerFLAT-8 Product overview: STL17N3LLH6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17A, 30V, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 17A, 30V, PowerFLAT, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL17N3LLH6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
17A 30V 4.5mR N-CH MOSFET, PowerFLAT-8 Product overview: STL17N3LLH6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17A, 30V, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 17A, 30V, PowerFLAT, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL17N3LLH6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
17A 30V PowerFLAT MOSFET Transistor
278-STL17N3LLH6
17A 30V PowerFLAT MOSFET Transistor 278-STL17N3LLH6
17A 30V 4.5mR N-CH MOSFET, PowerFLAT-8 Product overview: STL17N3LLH6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17A, 30V, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 17A, 30V, PowerFLAT, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL17N3LLH6 can be used for catalog matching and distributor lookup.

17A 30V 4.5mR N-CH MOSFET, PowerFLAT-8 Product overview: STL17N3LLH6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17A, 30V, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 17A, 30V, PowerFLAT, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL17N3LLH6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL17N3LLH6 - 031207-STL17N3LLH6 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL17N3LLH6
031207-STL17N3LLH6
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL17N3LLH6 031207-STL17N3LLH6
Manufacturer: STMicroelectronics Win Source Part Number: 031207-STL17N3LLH6 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2W (Ta), 50W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerFlat (3.3x3.3) Dimension: 8-PowerVDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 17A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 17nC @ 4.5V Max Input Capacitance: 1690pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.5 mOhm @ 8.5A, 10V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 031207-STL17N3LLH6
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2W (Ta), 50W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerFlat (3.3x3.3)
Dimension: 8-PowerVDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 17A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 17nC @ 4.5V
Max Input Capacitance: 1690pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4.5 mOhm @ 8.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - 497-10880-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-10880-2-ND
Single FETs, MOSFETs 497-10880-2-ND
N-Channel 30V 17A (Tc) 2W (Ta), 50W (Tc) Surface Mount PowerFlat™ (3.3x3.3)

N-Channel 30V 17A (Tc) 2W (Ta), 50W (Tc) Surface Mount PowerFlat™ (3.3x3.3)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL17N3LLH6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL17N3LLH6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL17N3LLH6
MOSFET N-CH 30V 17A POWERFLAT

MOSFET N-CH 30V 17A POWERFLAT

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-STL17N3LLH6 031207-STL17N3LLH6 497-10880-2-ND STL17N3LLH6
Product Name 17A 30V PowerFLAT MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL17N3LLH6 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
PD 50000 milliwatts 2000 to 50000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N5550TFR - 854974-2N5550TFR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 12 GHz, 40 Watt Discrete Power GaN on SiC HEMT - TGF2955 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details