STMicroelectronics, Inc. Single FETs, MOSFETs STL8N6F7

Description
N-Channel 60V 36A (Tc) 3W (Ta), 60W (Tc) Surface Mount PowerFlat™ (3.3x3.3)
Request a Quote Datasheet
Description
N-Channel 60V 36A (Tc) 3W (Ta), 60W (Tc) Surface Mount PowerFlat™ (3.3x3.3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-STL8N6F7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STL8N6F7DKR-ND
Single FETs, MOSFETs 497-STL8N6F7DKR-ND
N-Channel 60V 36A (Tc) 3W (Ta), 60W (Tc) Surface Mount PowerFlat™ (3.3x3.3)

N-Channel 60V 36A (Tc) 3W (Ta), 60W (Tc) Surface Mount PowerFlat™ (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - 497-STL8N6F7TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STL8N6F7TR-ND
Single FETs, MOSFETs 497-STL8N6F7TR-ND
N-Channel 60V 36A (Tc) 3W (Ta), 60W (Tc) Surface Mount PowerFlat™ (3.3x3.3)

N-Channel 60V 36A (Tc) 3W (Ta), 60W (Tc) Surface Mount PowerFlat™ (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - 497-STL8N6F7CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STL8N6F7CT-ND
Single FETs, MOSFETs 497-STL8N6F7CT-ND
N-Channel 60V 36A (Tc) 3W (Ta), 60W (Tc) Surface Mount PowerFlat™ (3.3x3.3)

N-Channel 60V 36A (Tc) 3W (Ta), 60W (Tc) Surface Mount PowerFlat™ (3.3x3.3)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL8N6F7 - 935453-STL8N6F7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL8N6F7
935453-STL8N6F7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL8N6F7 935453-STL8N6F7
Manufacturer: STMicroelectronics Win Source Part Number: 935453-STL8N6F7 Series: STripFET™ F7 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 60 V 36A (Tc) 3W (Ta), 60W (Tc) Surface Mount PowerFlat™ (3.3x3.3) Package: 8-PowerVDFN Package: Reel - TR Mounting: Surface Mount Family Name: STL8 Categories: Discrete Semiconductor Products Case / Package: PowerFlat™ (3.3x3.3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-STL8N6F7CT, 497-STL8N6F7TR, STL8N6F7-ND, 497-STL8N6F7DKR

Manufacturer: STMicroelectronics
Win Source Part Number: 935453-STL8N6F7
Series: STripFET™ F7
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 60 V 36A (Tc) 3W (Ta), 60W (Tc) Surface Mount PowerFlat™ (3.3x3.3)
Package: 8-PowerVDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: STL8
Categories: Discrete Semiconductor Products
Case / Package: PowerFlat™ (3.3x3.3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-STL8N6F7CT, 497-STL8N6F7TR, STL8N6F7-ND, 497-STL8N6F7DKR

Buy Now Datasheet
Singapore, Singapore
N-Channel 60 V 0.019 Ohm 8 A MOSFET Transistor
278-STL8N6F7
N-Channel 60 V 0.019 Ohm 8 A MOSFET Transistor 278-STL8N6F7
N-channel 60 V, 0.019 Ohm typ., 8 A STripFET F7 Power MOSFET in a PowerFLAT 3.3x3.3 package Product overview: STL8N6F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V, 0.019 Ohm, 8 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, 0.019 Ohm, 8 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL8N6F7 can be used for catalog matching and distributor lookup.

N-channel 60 V, 0.019 Ohm typ., 8 A STripFET F7 Power MOSFET in a PowerFLAT 3.3x3.3 package Product overview: STL8N6F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V, 0.019 Ohm, 8 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, 0.019 Ohm, 8 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL8N6F7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET
STL8N6F7
MOSFET STL8N6F7
MOSFET N-channel 60 V, 0.019 Ohm typ., 8 A STripFET F7 Power MOSFET in a PowerFLAT 3.3x3.3 package

MOSFET N-channel 60 V, 0.019 Ohm typ., 8 A STripFET F7 Power MOSFET in a PowerFLAT 3.3x3.3 package

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL8N6F7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL8N6F7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL8N6F7
MOSFET N-CH 60V 36A POWERFLAT

MOSFET N-CH 60V 36A POWERFLAT

Supplier's Site
Single FETs, MOSFETs - STL8N6F7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STL8N6F7
Single FETs, MOSFETs STL8N6F7
MOSFET N-CH 60V 36A POWERFLAT

MOSFET N-CH 60V 36A POWERFLAT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-STL8N6F7DKR-ND 935453-STL8N6F7 278-STL8N6F7 STL8N6F7 STL8N6F7 STL8N6F7
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL8N6F7 N-Channel 60 V 0.019 Ohm 8 A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerVDFN SOT3; PowerFlat™ (3.3x3.3) Surface Mount 8-PowerVDFN
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065040B7S - Acme Chip Technology Co., Limited
Specs
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF6218S - 1149801-AUIRF6218S - Win Source Electronics
Specs
Package Type SOT3
View Details
6 suppliers