Manufacturer: STMicroelectronics
Win Source Part Number: 031463-STP16NF06
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 45W (Tc)
Family Name: STP16NF06
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V, 5V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 16A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 10nC @ 5V
Max Input Capacitance: 345pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 90 mOhm @ 8A, 10V
Alternative Parts (Cross-Reference): HUFA75307P3T; BUK7575-55A; HUF75309P3-Q; HUFA75309P3-NL;
Introduction Date: April 05, 2002
ECCN: EAR99
Country of Origin: China, Italy, Morocco, Philippines, Singapore
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
N-Channel 60V 16A (Tc) 45W (Tc) Through Hole TO-220
60V 16A N-CH TO-220 Power MOSFET 100mR Product overview: STP16NF06 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 16A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 16A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP16NF06 can be used for catalog matching and distributor lookup.
MOSFET N-CH 60V 16A TO220AB
MOSFET N-CH 60V 16A TO220AB
| Win Source Electronics | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 031463-STP16NF06 | 4862206 | 497-2766-5-ND | 278-STP16NF06 | STP16NF06 | STP16NF06 | STP16NF06 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP16NF06 | MOSFETs | Single FETs, MOSFETs | 60V 16A TO-220 MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| V(BR)DSS | 60 volts | 60 volts | |||||
| PD | 45000 milliwatts | 45000 milliwatts | 45000 milliwatts | ||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | ||||
| Package Type | TO-220; SOT3; TO-220AB | TO-220; To-220 | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-220; TO-220-3 |