Bipolar (BJT) Transistor NPN 230V 1.5A 1.5W Through Hole TO-92-3
Win Source Part Number: 1278613-STL106D
Category: Discrete Semiconductor Products>Transistors
Package: Bulk
Standard Package: 2,500
Power - Max: 1.5 W
Voltage - Collector Emitter Breakdown (Max): 230 V
Current - Collector (Ic) (Max): 1.5 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 1.2V @ 400mA, 2A
Current - Collector Cutoff (Max): 250µA
DC Current Gain (hFE) (Min) @ Ic, Vce: 10 @ 1A, 5V
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package: TO-92-3
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Base Product Number: STL106
Product Status: Obsolete
TRANS NPN 230V 1.5A TO92-3
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | STL106D-ND | 1278613-STL106D | STL106D |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN |