STMicroelectronics, Inc. 650V 22.5A PowerFLAT MOSFET Transistor STL38N65M5

Description
650V N-CH MOSFET, 22.5A, 105mR Rds(on), PowerFLAT 8x8 HV Product overview: STL38N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 22.5A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 22.5A, PowerFLAT, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL38N65M5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
650V N-CH MOSFET, 22.5A, 105mR Rds(on), PowerFLAT 8x8 HV Product overview: STL38N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 22.5A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 22.5A, PowerFLAT, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL38N65M5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650V 22.5A PowerFLAT MOSFET Transistor
278-STL38N65M5
650V 22.5A PowerFLAT MOSFET Transistor 278-STL38N65M5
650V N-CH MOSFET, 22.5A, 105mR Rds(on), PowerFLAT 8x8 HV Product overview: STL38N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 22.5A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 22.5A, PowerFLAT, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL38N65M5 can be used for catalog matching and distributor lookup.

650V N-CH MOSFET, 22.5A, 105mR Rds(on), PowerFLAT 8x8 HV Product overview: STL38N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 22.5A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 22.5A, PowerFLAT, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL38N65M5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL38N65M5 - 1005260-STL38N65M5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL38N65M5
1005260-STL38N65M5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL38N65M5 1005260-STL38N65M5
Manufacturer: STMicroelectronics Win Source Part Number: 1005260-STL38N65M5 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.8W (Ta), 150W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: PowerFlat (8x8) HV Dimension: 4-PowerFlat HV Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 3.5A (Ta), 22.5A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 71nC @ 10V Max Input Capacitance: 3000pF @ 100V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 105 mOhm @ 12.5A, 10V Alternative Parts (Cross-Reference): IPL65R130C7; STL22N65M5; STL34N65M5; Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1005260-STL38N65M5
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.8W (Ta), 150W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: PowerFlat (8x8) HV
Dimension: 4-PowerFlat HV
Drain-Source Breakdown Voltage: 650V
Continuous Drain Current at 25°C: 3.5A (Ta), 22.5A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 71nC @ 10V
Max Input Capacitance: 3000pF @ 100V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 105 mOhm @ 12.5A, 10V
Alternative Parts (Cross-Reference): IPL65R130C7; STL22N65M5; STL34N65M5;
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - 497-13878-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13878-1-ND
Single FETs, MOSFETs 497-13878-1-ND
N-Channel 650V 3.5A (Ta), 22.5A (Tc) 2.8W (Ta), 150W (Tc) Surface Mount PowerFlat™ (8x8) HV

N-Channel 650V 3.5A (Ta), 22.5A (Tc) 2.8W (Ta), 150W (Tc) Surface Mount PowerFlat™ (8x8) HV

Buy Now Datasheet
Single FETs, MOSFETs - 497-13878-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13878-6-ND
Single FETs, MOSFETs 497-13878-6-ND
N-Channel 650V 3.5A (Ta), 22.5A (Tc) 2.8W (Ta), 150W (Tc) Surface Mount PowerFlat™ (8x8) HV

N-Channel 650V 3.5A (Ta), 22.5A (Tc) 2.8W (Ta), 150W (Tc) Surface Mount PowerFlat™ (8x8) HV

Buy Now Datasheet
Single FETs, MOSFETs - 497-13878-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13878-2-ND
Single FETs, MOSFETs 497-13878-2-ND
N-Channel 650V 3.5A (Ta), 22.5A (Tc) 2.8W (Ta), 150W (Tc) Surface Mount PowerFlat™ (8x8) HV

N-Channel 650V 3.5A (Ta), 22.5A (Tc) 2.8W (Ta), 150W (Tc) Surface Mount PowerFlat™ (8x8) HV

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-CH 650V 0.09Ohm 22.5A Mdmesh M5

MOSFET N-CH 650V 0.09Ohm 22.5A Mdmesh M5

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL38N65M5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL38N65M5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL38N65M5
MOSFET N-CH 650V PWRFLAT HV

MOSFET N-CH 650V PWRFLAT HV

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-STL38N65M5 1005260-STL38N65M5 497-13878-1-ND STL38N65M5 STL38N65M5
Product Name 650V 22.5A PowerFLAT MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL38N65M5 Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
PD 2800 milliwatts 2800 to 150000 milliwatts
TJ -55 C (-67 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1352E - 855029-2SA1352E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
1.8 - 2.4 GHz, 220 Watt, 48 V GaN RF Power Transistor - QPD1823 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 24 dB
Operating Frequency 1800 to 2400 MHz
View Details