STMicroelectronics, Inc. P-Channel -30 V 11 mOhm -45 A MOSFET Transistor STL45P3LLH6

Description
P-channel -30 V, 11 mOhm typ., -45 A STripFET H6 Power MOSFET in a PowerFLAT 5x6 package Product overview: STL45P3LLH6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -30 V, 11 mOhm, -45 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30 V, 11 mOhm, -45 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL45P3LLH6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-channel -30 V, 11 mOhm typ., -45 A STripFET H6 Power MOSFET in a PowerFLAT 5x6 package Product overview: STL45P3LLH6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -30 V, 11 mOhm, -45 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30 V, 11 mOhm, -45 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL45P3LLH6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel -30 V 11 mOhm -45 A MOSFET Transistor
278-STL45P3LLH6
P-Channel -30 V 11 mOhm -45 A MOSFET Transistor 278-STL45P3LLH6
P-channel -30 V, 11 mOhm typ., -45 A STripFET H6 Power MOSFET in a PowerFLAT 5x6 package Product overview: STL45P3LLH6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -30 V, 11 mOhm, -45 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30 V, 11 mOhm, -45 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL45P3LLH6 can be used for catalog matching and distributor lookup.

P-channel -30 V, 11 mOhm typ., -45 A STripFET H6 Power MOSFET in a PowerFLAT 5x6 package Product overview: STL45P3LLH6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -30 V, 11 mOhm, -45 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30 V, 11 mOhm, -45 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL45P3LLH6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL45P3LLH6 - 1103198-STL45P3LLH6 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL45P3LLH6
1103198-STL45P3LLH6
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL45P3LLH6 1103198-STL45P3LLH6
Manufacturer: STMicroelectronics Win Source Part Number: 1103198-STL45P3LLH6 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 4.8W (Ta), 75W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: PowerFlat (5x6) Dimension: 8-PowerVDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 45A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 24nC @ 4.5V Max Input Capacitance: 2615pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 13 mOhm @ 6A, 10V Alternative Parts (Cross-Reference): AON6413; STL62P3LLH6; AP4439GMT-HF; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: STMicroelectronics
Win Source Part Number: 1103198-STL45P3LLH6
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 4.8W (Ta), 75W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: PowerFlat (5x6)
Dimension: 8-PowerVDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 45A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 24nC @ 4.5V
Max Input Capacitance: 2615pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 13 mOhm @ 6A, 10V
Alternative Parts (Cross-Reference): AON6413; STL62P3LLH6; AP4439GMT-HF;
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Single FETs, MOSFETs - 497-STL45P3LLH6CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STL45P3LLH6CT-ND
Single FETs, MOSFETs 497-STL45P3LLH6CT-ND
MOSFET P-CH 30V 45A POWERFLAT

MOSFET P-CH 30V 45A POWERFLAT

Buy Now Datasheet
Single FETs, MOSFETs - 497-STL45P3LLH6TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STL45P3LLH6TR-ND
Single FETs, MOSFETs 497-STL45P3LLH6TR-ND
P-Channel 30V 45A (Tc) 4.8W (Ta), 75W (Tc) Surface Mount PowerFlat™ (5x6)

P-Channel 30V 45A (Tc) 4.8W (Ta), 75W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 497-STL45P3LLH6DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STL45P3LLH6DKR-ND
Single FETs, MOSFETs 497-STL45P3LLH6DKR-ND
MOSFET P-CH 30V 45A POWERFLAT

MOSFET P-CH 30V 45A POWERFLAT

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET P-channel -30 V, 11 mOhm typ., -45 A STripFET H6 Power MOSFET in a PowerFLAT 5x6 package

MOSFET P-channel -30 V, 11 mOhm typ., -45 A STripFET H6 Power MOSFET in a PowerFLAT 5x6 package

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL45P3LLH6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL45P3LLH6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL45P3LLH6
MOSFET P-CH 30V 45A POWERFLAT

MOSFET P-CH 30V 45A POWERFLAT

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-STL45P3LLH6 1103198-STL45P3LLH6 497-STL45P3LLH6CT-ND STL45P3LLH6 STL45P3LLH6
Product Name P-Channel -30 V 11 mOhm -45 A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL45P3LLH6 Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel; P-Channel P-Channel
V(BR)DSS 30 volts
PD 4800 to 75000 milliwatts
Unlock Full Specs
to access all available technical data