STMicroelectronics, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single STL3N65M2

Description
Win Source Part Number: 1278077-STL3N65M2 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: MDmesh™ M2 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 2.3A (Tc) Rds On (Max) @ Id, Vgs: 1.8Ohm @ 1A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 22W (Tc) Package / Case: 8-PowerVDFN Supplier Device Package: PowerFlat™ (3.3x3.3) Gate Charge (Qg) (Max) @ Vgs: 5 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 155 pF @ 100 V Vgs (Max): ±25V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-18738-6,497-1873 8-2,497-18738-1,STL3 N65M2 Base Product Number: STL3 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1278077-STL3N65M2 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: MDmesh™ M2 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 2.3A (Tc) Rds On (Max) @ Id, Vgs: 1.8Ohm @ 1A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 22W (Tc) Package / Case: 8-PowerVDFN Supplier Device Package: PowerFlat™ (3.3x3.3) Gate Charge (Qg) (Max) @ Vgs: 5 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 155 pF @ 100 V Vgs (Max): ±25V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-18738-6,497-1873 8-2,497-18738-1,STL3 N65M2 Base Product Number: STL3 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278077-STL3N65M2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278077-STL3N65M2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278077-STL3N65M2
Win Source Part Number: 1278077-STL3N65M2 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: MDmesh™ M2 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 2.3A (Tc) Rds On (Max) @ Id, Vgs: 1.8Ohm @ 1A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 22W (Tc) Package / Case: 8-PowerVDFN Supplier Device Package: PowerFlat™ (3.3x3.3) Gate Charge (Qg) (Max) @ Vgs: 5 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 155 pF @ 100 V Vgs (Max): ±25V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-18738-6,497-1873 8-2,497-18738-1,STL3 N65M2 Base Product Number: STL3 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1278077-STL3N65M2
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: MDmesh™ M2
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 2.3A (Tc)
Rds On (Max) @ Id, Vgs: 1.8Ohm @ 1A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 22W (Tc)
Package / Case: 8-PowerVDFN
Supplier Device Package: PowerFlat™ (3.3x3.3)
Gate Charge (Qg) (Max) @ Vgs: 5 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 155 pF @ 100 V
Vgs (Max): ±25V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-18738-6,497-18738-2,497-18738-1,STL3N65M2
Base Product Number: STL3
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Single FETs, MOSFETs - 497-18738-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-18738-2-ND
Single FETs, MOSFETs 497-18738-2-ND
N-Channel 650V 2.3A (Tc) 22W (Tc) Surface Mount PowerFlat™ (3.3x3.3)

N-Channel 650V 2.3A (Tc) 22W (Tc) Surface Mount PowerFlat™ (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - 497-18738-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-18738-1-ND
Single FETs, MOSFETs 497-18738-1-ND
N-Channel 650V 2.3A (Tc) 22W (Tc) Surface Mount PowerFlat™ (3.3x3.3)

N-Channel 650V 2.3A (Tc) 22W (Tc) Surface Mount PowerFlat™ (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - 497-18738-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-18738-6-ND
Single FETs, MOSFETs 497-18738-6-ND
N-Channel 650V 2.3A (Tc) 22W (Tc) Surface Mount PowerFlat™ (3.3x3.3)

N-Channel 650V 2.3A (Tc) 22W (Tc) Surface Mount PowerFlat™ (3.3x3.3)

Buy Now Datasheet
Singapore, Singapore
N-Channel 650 V 1.6 Ohm 2.3 A MOSFET Transistor
278-STL3N65M2
N-Channel 650 V 1.6 Ohm 2.3 A MOSFET Transistor 278-STL3N65M2
N-channel 650 V, 1.6 Ohm typ., 2.3 A MDmesh M2 Power MOSFET in a PowerFLAT 3.3 x 3.3 HV package Product overview: STL3N65M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 1.6 Ohm, 2.3 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 1.6 Ohm, 2.3 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL3N65M2 can be used for catalog matching and distributor lookup.

N-channel 650 V, 1.6 Ohm typ., 2.3 A MDmesh M2 Power MOSFET in a PowerFLAT 3.3 x 3.3 HV package Product overview: STL3N65M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 1.6 Ohm, 2.3 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 1.6 Ohm, 2.3 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL3N65M2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - STL3N65M2 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STL3N65M2
Single FETs, MOSFETs STL3N65M2
MOSFET N-CH 650V 2.3A POWERFLAT

MOSFET N-CH 650V 2.3A POWERFLAT

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-channel 650 V, 1.6 Ohm typ., 2.3 A MDmesh M2 Power MOSFET in a PowerFLAT 3.3 x 3.3 HV package

MOSFET N-channel 650 V, 1.6 Ohm typ., 2.3 A MDmesh M2 Power MOSFET in a PowerFLAT 3.3 x 3.3 HV package

Buy Now Datasheet
Mosfet, N-Ch, 650V, 2.3A, 150Deg C, 22W; Transistor Polarity Stmicroelectronics - 26AH0191 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 2.3A, 150Deg C, 22W; Transistor Polarity Stmicroelectronics
26AH0191
Mosfet, N-Ch, 650V, 2.3A, 150Deg C, 22W; Transistor Polarity Stmicroelectronics 26AH0191
MOSFET, N-CH, 650V, 2.3A, 150DEG C, 22W; Transistor Polarity:N Channel; Continuous Drain Current Id:2.3A; Drain Source Voltage Vds:650V; On Resistance Rds(on):1.6ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

MOSFET, N-CH, 650V, 2.3A, 150DEG C, 22W; Transistor Polarity:N Channel; Continuous Drain Current Id:2.3A; Drain Source Voltage Vds:650V; On Resistance Rds(on):1.6ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL3N65M2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL3N65M2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL3N65M2
MOSFET N-CH 650V 2.3A POWERFLAT

MOSFET N-CH 650V 2.3A POWERFLAT

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1278077-STL3N65M2 497-18738-2-ND 278-STL3N65M2 STL3N65M2 STL3N65M2 26AH0191 STL3N65M2
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs N-Channel 650 V 1.6 Ohm 2.3 A MOSFET Transistor Single FETs, MOSFETs MOSFET Mosfet, N-Ch, 650V, 2.3A, 150Deg C, 22W; Transistor Polarity Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type SOT3 8-PowerVDFN 8-PowerVDFN TO-3 8-PowerVDFN
Transistor Technology / Material MOSFET (Metal Oxide)
V(BR)DSS 650 volts
IDSS 2300 milliamps 2300 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

2.5 - 2.7 GHz, 200 Watt, 48 V GaN RF Power Transistor - QPD2796 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 23 dB
Operating Frequency 2500 to 2700 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF7484QTR - 1020729-AUIRF7484QTR - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 40 volts
PD 2500 milliwatts
View Details
6 suppliers