N-Channel 100V 110A (Tc) 312W (Tc) Through Hole TO-220
MOSFET N-Ch 100V 110A STripFET II TO220
MOSFET N-Ch 100V 110A UltraFET II TO220
MOSFET N-Ch 100V 110A STripFET II TO220
100V 110A N-CH MOSFET TO-220 9mΩ Product overview: STP120NF10 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 110A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 110A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP120NF10 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 088588-STP120NF10
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 312W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 110A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 233nC @ 10V
Max Input Capacitance: 5200pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 10.5 mOhm @ 60A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
MOSFET N-CH 100V 110A TO220AB
MOSFET Transistor, N Channel, 110 A, 100 V, 0.009 ohm, 10 V, 4 V RoHS Compliant: Yes
MOSFET N-Ch 100 Volt 120A STripFET II 110A
MOSFET N-CH 100V 110A TO220AB
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 497-4118-5-ND | 6875295 | 6875295P | 278-STP120NF10 | 088588-STP120NF10 | STP120NF10 | 33R1250 | STP120NF10 | STP120NF10 |
| Product Name | Single FETs, MOSFETs | MOSFETs | MOSFETs | 100V 110A TO-220 MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP120NF10 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet Transistor, N Channel, 110 A, 100 V, 0.009 Ohm, 10 V, 4 V Rohs Compliant Stmicroelectronics | MOSFET | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | |||
| Package Type | TO-220; TO-220-3 | TO-220; To-220 | TO-220; TO-220 | TO-220; SOT3; TO-220AB | TO-220; TO-220-3 | TO-3 | TO-220; TO-220-3 | ||
| MOSFET Operating Mode | Enhancement | ||||||||
| Number of units in IC | 1 | ||||||||
| PD | 312000 milliwatts | 312000 milliwatts | 312000 milliwatts |