STMicroelectronics, Inc. Single FETs, MOSFETs STP13NK50Z

Description
N-Channel 500V 11A (Tc) 140W (Tc) Through Hole TO-220
Request a Quote Datasheet
Description
N-Channel 500V 11A (Tc) 140W (Tc) Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-7504-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-7504-5-ND
Single FETs, MOSFETs 497-7504-5-ND
N-Channel 500V 11A (Tc) 140W (Tc) Through Hole TO-220

N-Channel 500V 11A (Tc) 140W (Tc) Through Hole TO-220

Buy Now Datasheet
Singapore, Singapore
N-Channel 500V 11A TO-220 MOSFET Transistor
278-STP13NK50Z
N-Channel 500V 11A TO-220 MOSFET Transistor 278-STP13NK50Z
500V 11A N-Channel Power MOSFET TO-220 480mR Product overview: STP13NK50Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 11A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 11A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP13NK50Z can be used for catalog matching and distributor lookup.

500V 11A N-Channel Power MOSFET TO-220 480mR Product overview: STP13NK50Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 11A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 11A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP13NK50Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - STP13NK50Z - 808747-STP13NK50Z - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - STP13NK50Z
808747-STP13NK50Z
FETs - Single - STP13NK50Z 808747-STP13NK50Z
Manufacturer: STMicroelectronics Win Source Part Number: 808747-STP13NK50Z Packaging: Tube Mounting Style: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 500V Part Status: Obsolete (End Of Life) Supplier Device Package: TO-220AB Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-220-3 Power Dissipation (Maximum): 140W (Tc) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 480mOhm at 6.5A, 10V Gate Charge (Qg) (Maximum) at Vgs: 47nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 1600pF at 25V Current - Continuous Drain (Id) at 25°C: 11A (Tc) Vgs(th) (Maximum) at Id: 4.5V at 100μA Part Number Series: STP13N Maximum Vgs: ±30V

Manufacturer: STMicroelectronics
Win Source Part Number: 808747-STP13NK50Z
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 500V
Part Status: Obsolete (End Of Life)
Supplier Device Package: TO-220AB
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-220-3
Power Dissipation (Maximum): 140W (Tc)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 480mOhm at 6.5A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 47nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 1600pF at 25V
Current - Continuous Drain (Id) at 25°C: 11A (Tc)
Vgs(th) (Maximum) at Id: 4.5V at 100μA
Part Number Series: STP13N
Maximum Vgs: ±30V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP13NK50Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP13NK50Z
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP13NK50Z
MOSFET N-CH 500V 11A TO220AB

MOSFET N-CH 500V 11A TO220AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors
Product Number 497-7504-5-ND 278-STP13NK50Z 808747-STP13NK50Z STP13NK50Z
Product Name Single FETs, MOSFETs N-Channel 500V 11A TO-220 MOSFET Transistor FETs - Single - STP13NK50Z Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Package Type TO-220; TO-220-3 TO-220; TO-247; SOT3 TO-220; TO-220-3
PD 140000 milliwatts 140000 milliwatts
Unlock Full Specs
to access all available technical data