STMicroelectronics, Inc. Single FETs, MOSFETs STI18N65M5

Description
N-Channel 650V 15A (Tc) 110W (Tc) Through Hole I2PAK
Request a Quote Datasheet
Description
N-Channel 650V 15A (Tc) 110W (Tc) Through Hole I2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-13272-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13272-5-ND
Single FETs, MOSFETs 497-13272-5-ND
N-Channel 650V 15A (Tc) 110W (Tc) Through Hole I2PAK

N-Channel 650V 15A (Tc) 110W (Tc) Through Hole I2PAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STI18N65M5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STI18N65M5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STI18N65M5
MOSFET N CH 650V 15A I2PAK

MOSFET N CH 650V 15A I2PAK

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number 497-13272-5-ND STI18N65M5
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
 - AIGW40N65F5XKSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-TO247-3
Packing Method Tube; Tube
View Details
5 suppliers
2.5 - 5.0 GHz, 8 Watt, 48 Volt GaN RF Transistor - QPD0005 - Qorvo
Specs
Transistor Technology / Material 2.5 - 5.0 GHz, 8 Watt, 48 Volt GaN RF Transistor
Package Type DFN
Power Gain 18.8 dB
View Details