STMicroelectronics, Inc. Automotive N-Channel 40 V 1.68 mOhm MOSFET Transistor STL190N4F7AG

Description
Automotive-grade N-channel 40 V, 1.68 mOhm typ., 120 A STripFET F7 Power MOSFET in a PowerFLAT 5x6 package Product overview: STL190N4F7AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 40 V, 1.68 mOhm, 120 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 40 V, 1.68 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL190N4F7AG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Automotive-grade N-channel 40 V, 1.68 mOhm typ., 120 A STripFET F7 Power MOSFET in a PowerFLAT 5x6 package Product overview: STL190N4F7AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 40 V, 1.68 mOhm, 120 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 40 V, 1.68 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL190N4F7AG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive N-Channel 40 V 1.68 mOhm MOSFET Transistor
278-STL190N4F7AG
Automotive N-Channel 40 V 1.68 mOhm MOSFET Transistor 278-STL190N4F7AG
Automotive-grade N-channel 40 V, 1.68 mOhm typ., 120 A STripFET F7 Power MOSFET in a PowerFLAT 5x6 package Product overview: STL190N4F7AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 40 V, 1.68 mOhm, 120 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 40 V, 1.68 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL190N4F7AG can be used for catalog matching and distributor lookup.

Automotive-grade N-channel 40 V, 1.68 mOhm typ., 120 A STripFET F7 Power MOSFET in a PowerFLAT 5x6 package Product overview: STL190N4F7AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 40 V, 1.68 mOhm, 120 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 40 V, 1.68 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL190N4F7AG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-STL190N4F7AGTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STL190N4F7AGTR-ND
Single FETs, MOSFETs 497-STL190N4F7AGTR-ND
N-Channel 40V 120A (Tc) 127W (Tc) Surface Mount, Wettable Flank PowerFlat™ (5x6)

N-Channel 40V 120A (Tc) 127W (Tc) Surface Mount, Wettable Flank PowerFlat™ (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 497-STL190N4F7AGDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STL190N4F7AGDKR-ND
Single FETs, MOSFETs 497-STL190N4F7AGDKR-ND
N-Channel 40V 120A (Tc) 127W (Tc) Surface Mount, Wettable Flank PowerFlat™ (5x6)

N-Channel 40V 120A (Tc) 127W (Tc) Surface Mount, Wettable Flank PowerFlat™ (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 497-STL190N4F7AGCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STL190N4F7AGCT-ND
Single FETs, MOSFETs 497-STL190N4F7AGCT-ND
N-Channel 40V 120A (Tc) 127W (Tc) Surface Mount, Wettable Flank PowerFlat™ (5x6)

N-Channel 40V 120A (Tc) 127W (Tc) Surface Mount, Wettable Flank PowerFlat™ (5x6)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL190N4F7AG - 935437-STL190N4F7AG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL190N4F7AG
935437-STL190N4F7AG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL190N4F7AG 935437-STL190N4F7AG
Manufacturer: STMicroelectronics Win Source Part Number: 935437-STL190N4F7AG Series: Automotive, AEC-Q101, STripFET™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 40 V 120A (Tc) 127W (Tc) Surface Mount PowerFlat™ (5x6) Package: 8-PowerVDFN Package: Reel - TR Mounting: Surface Mount Family Name: STL190 Categories: Discrete Semiconductor Products Case / Package: PowerFlat™ (5x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-STL190N4F7AGDKR, 497-16678-6, -497-16678-2, 497-16678-1-ND, -497-16678-1, -497-16678-6, 497-STL190N4F7AGCT, 497-16678-1, 497-16678-2-ND, 497-16678-2, 497-STL190N4F7AGTR, 497-16678-6-ND

Manufacturer: STMicroelectronics
Win Source Part Number: 935437-STL190N4F7AG
Series: Automotive, AEC-Q101, STripFET™
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 40 V 120A (Tc) 127W (Tc) Surface Mount PowerFlat™ (5x6)
Package: 8-PowerVDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: STL190
Categories: Discrete Semiconductor Products
Case / Package: PowerFlat™ (5x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-STL190N4F7AGDKR, 497-16678-6, -497-16678-2, 497-16678-1-ND, -497-16678-1, -497-16678-6, 497-STL190N4F7AGCT, 497-16678-1, 497-16678-2-ND, 497-16678-2, 497-STL190N4F7AGTR, 497-16678-6-ND

Buy Now Datasheet
Single FETs, MOSFETs - STL190N4F7AG - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STL190N4F7AG
Single FETs, MOSFETs STL190N4F7AG
MOSFET N-CH 40V 120A POWERFLAT

MOSFET N-CH 40V 120A POWERFLAT

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET Automotive-grade N-channel 40 V, 1.68 mOhm typ., 120 A STripFET F7 Power MOSFET in a PowerFLAT 5x6 package

MOSFET Automotive-grade N-channel 40 V, 1.68 mOhm typ., 120 A STripFET F7 Power MOSFET in a PowerFLAT 5x6 package

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL190N4F7AG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL190N4F7AG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL190N4F7AG
MOSFET N-CH 40V 120A POWERFLAT

MOSFET N-CH 40V 120A POWERFLAT

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-STL190N4F7AG 497-STL190N4F7AGTR-ND 935437-STL190N4F7AG STL190N4F7AG STL190N4F7AG STL190N4F7AG
Product Name Automotive N-Channel 40 V 1.68 mOhm MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL190N4F7AG Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerVDFN SOT3; PowerFlat™ (5x6) 8-PowerVDFN Surface Mount, Wettable Flank
Transistor Grade / Operating Range Automotive
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data