Automotive-grade dual N-channel 60 V, 27 mOhm typ., 20 A STripFET II Power MOSFET in a PowerFLAT 5x6 DI package Product overview: STL20DNF06LAG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, Dual, 60 V, 27 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, Dual, 60 V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-STL20DNF06LAG can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 898079-STL20DNF06LAG
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: Mosfet Array 2 N-Channel (Dual) 60V 20A 75W Surface Mount PowerFlat™ (5x6)
Package: Reel - TR
Package: 8-PowerVDFN
Mounting: Surface Mount
Part Status: Obsolete
Family Name: STL20
Categories: Discrete Semiconductor Products
Case / Package: PowerFlat™ (5x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mosfet Array 2 N-Channel (Dual) 60V 20A 75W Surface Mount PowerFlat™ (5x6)
MOSFET Automotive-grade dual N-channel 60 V, 27 mOhm typ., 20 A STripFET II Power MOSFET in a PowerFLAT 5x6 DI package
MOSFET 2N-CH 60V 20A POWERFLAT
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 289-STL20DNF06LAG | 898079-STL20DNF06LAG | STL20DNF06LAG-ND | STL20DNF06LAG | STL20DNF06LAG |
| Product Name | Automotive N-Channel Dual 60 V MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL20DNF06LAG | FET, MOSFET Arrays | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel |