STMicroelectronics, Inc. 100V 40A PowerFLAT MOSFET Transistor STL40N10F7

Description
N-Ch MOSFET, 100V, 40A, 24mR RdsOn, PowerFLAT 5x6 Product overview: STL40N10F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 40A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 40A, PowerFLAT, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL40N10F7 can be used for catalog matching and distributor lookup.
Request a Quote
Description
N-Ch MOSFET, 100V, 40A, 24mR RdsOn, PowerFLAT 5x6 Product overview: STL40N10F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 40A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 40A, PowerFLAT, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL40N10F7 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The STL40N10F7 is an N-channel Power MOSFET with a maximum drain-source voltage of 100V and a continuous drain current rating of 40A at a case temperature of 25°C. It features a low on-state resistance of 0.024Ω, which contributes to its efficiency in switching applications. The device is designed using STripFET,Ñ¢ F7 technology, which enhances its performance by reducing internal capacitance and gate charge, allowing for faster switching speeds. This MOSFET has a total power dissipation capability of 70W at a case temperature of 25°C and can operate in a temperature range from -55°C to 175°C. It is housed in a PowerFLAT,Ñ¢ 5x6 package and is compliant with RoHS standards. The device is suitable for various applications, particularly in switching circuits, and offers high avalanche ruggedness, making it a reliable choice for engineers looking for robust performance in their designs.

Datasheet Summary
Powered by GS/AI

The STL40N10F7 is an N-channel Power MOSFET with a maximum drain-source voltage of 100V and a continuous drain current rating of 40A at a case temperature of 25°C. It features a low on-state resistance of 0.024Ω, which contributes to its efficiency in switching applications. The device is designed using STripFET,Ñ¢ F7 technology, which enhances its performance by reducing internal capacitance and gate charge, allowing for faster switching speeds. This MOSFET has a total power dissipation capability of 70W at a case temperature of 25°C and can operate in a temperature range from -55°C to 175°C. It is housed in a PowerFLAT,Ñ¢ 5x6 package and is compliant with RoHS standards. The device is suitable for various applications, particularly in switching circuits, and offers high avalanche ruggedness, making it a reliable choice for engineers looking for robust performance in their designs.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 40A PowerFLAT MOSFET Transistor
278-STL40N10F7
100V 40A PowerFLAT MOSFET Transistor 278-STL40N10F7
N-Ch MOSFET, 100V, 40A, 24mR RdsOn, PowerFLAT 5x6 Product overview: STL40N10F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 40A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 40A, PowerFLAT, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL40N10F7 can be used for catalog matching and distributor lookup.

N-Ch MOSFET, 100V, 40A, 24mR RdsOn, PowerFLAT 5x6 Product overview: STL40N10F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 40A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 40A, PowerFLAT, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL40N10F7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - STL40N10F7 - 1261330-STL40N10F7 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - STL40N10F7
1261330-STL40N10F7
FETs - Single - STL40N10F7 1261330-STL40N10F7
Manufacturer: STMicroelectronics Win Source Part Number: 1261330-STL40N10F7 Packaging: Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: PowerFlat (5x6) Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.st.com Manufacturer Package: 8-PowerVDFN Power Dissipation (Maximum): 5W, 70W Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 100V Id - Continuous Drain Current: 40A Rds On (Maximum) at Id, Vgs: 24mOhm at 10A, 10V Gate Source Voltage(th) (Maximum) at Id: 4.5V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 19nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 1270pF at 50V

Manufacturer: STMicroelectronics
Win Source Part Number: 1261330-STL40N10F7
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: PowerFlat (5x6)
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 8-PowerVDFN
Power Dissipation (Maximum): 5W, 70W
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 100V
Id - Continuous Drain Current: 40A
Rds On (Maximum) at Id, Vgs: 24mOhm at 10A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4.5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 19nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 1270pF at 50V

Buy Now
Single FETs, MOSFETs - 497-13968-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13968-6-ND
Single FETs, MOSFETs 497-13968-6-ND
N-Channel 100V 40A (Tc) 5W (Ta), 70W (Tc) Surface Mount PowerFlat™ (5x6)

N-Channel 100V 40A (Tc) 5W (Ta), 70W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 497-13968-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13968-1-ND
Single FETs, MOSFETs 497-13968-1-ND
N-Channel 100V 40A (Tc) 5W (Ta), 70W (Tc) Surface Mount PowerFlat™ (5x6)

N-Channel 100V 40A (Tc) 5W (Ta), 70W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 497-13968-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13968-2-ND
Single FETs, MOSFETs 497-13968-2-ND
N-Channel 100V 40A (Tc) 5W (Ta), 70W (Tc) Surface Mount PowerFlat™ (5x6)

N-Channel 100V 40A (Tc) 5W (Ta), 70W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Mosfet, N-Ch, 100V, 40A, 175Deg C, 70W Rohs Compliant Stmicroelectronics - 69AH2757 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 40A, 175Deg C, 70W Rohs Compliant Stmicroelectronics
69AH2757
Mosfet, N-Ch, 100V, 40A, 175Deg C, 70W Rohs Compliant Stmicroelectronics 69AH2757
MOSFET, N-CH, 100V, 40A, 175DEG C, 70W ROHS COMPLIANT: YES

MOSFET, N-CH, 100V, 40A, 175DEG C, 70W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL40N10F7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL40N10F7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL40N10F7
MOSFET N-CH 100V 40A POWERFLAT

MOSFET N-CH 100V 40A POWERFLAT

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-CH 100V 0.020Ohm 10A STripFET VII

MOSFET N-CH 100V 0.020Ohm 10A STripFET VII

Buy Now Datasheet
Single FETs, MOSFETs - STL40N10F7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STL40N10F7
Single FETs, MOSFETs STL40N10F7
MOSFET N-CH 100V 40A POWERFLAT

MOSFET N-CH 100V 40A POWERFLAT

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STL40N10F7 1261330-STL40N10F7 497-13968-6-ND 69AH2757 STL40N10F7 STL40N10F7 STL40N10F7
Product Name 100V 40A PowerFLAT MOSFET Transistor FETs - Single - STL40N10F7 Single FETs, MOSFETs Mosfet, N-Ch, 100V, 40A, 175Deg C, 70W Rohs Compliant Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
PD 70000 milliwatts 5000 to 70000 milliwatts 5000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
V(BR)DSS 100 volts 100 volts
Unlock Full Specs
to access all available technical data