Win Source Part Number: 1278080-STI6N90K5
Category: Discrete Semiconductor Products>Transistors
Series: MDmesh™ K5
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 900 V
Current - Continuous Drain (Id) @ 25°C: 6A (Tc)
Rds On (Max) @ Id, Vgs: 1.1Ohm @ 3A, 10V
Vgs(th) (Max) @ Id: 5V @ 100µA
Power Dissipation (Max): 110W (Tc)
Mounting Type: Through Hole
Package / Case: TO-262-3 Full Pack, I²Pak
Supplier Device Package: I2PAK
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-17075
Base Product Number: STI6
Drive Voltage (Max Rds On, Min Rds On): 10V
N-Channel 900V 6A (Tc) 110W (Tc) Through Hole I2PAK
N-channel 900 V, 0.91 Ohm typ., 6 A MDmesh K5 Power MOSFET in an I2PAK package Product overview: STI6N90K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 900 V, 0.91 Ohm, 6 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900 V, 0.91 Ohm, 6 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STI6N90K5 can be used for catalog matching and distributor lookup.
MOSFET N-channel 900 V, 0.91 Ohm typ., 6 A MDmesh K5 Power MOSFET in an I2PAK package
MOSFET N-CH 900V 6A I2PAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1278080-STI6N90K5 | 497-17075-ND | 278-STI6N90K5 | STI6N90K5 | STI6N90K5 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | N-Channel 900 V 0.91 Ohm 6 A MOSFET Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel |