STMicroelectronics, Inc. FET, MOSFET Arrays STL36DN6F7

Description
Mosfet Array 2 N-Channel (Dual) 60V 33A (Tc) 58W Surface Mount PowerFlat™ (5x6)
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 60V 33A (Tc) 58W Surface Mount PowerFlat™ (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 497-17308-6-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
497-17308-6-ND
FET, MOSFET Arrays 497-17308-6-ND
Mosfet Array 2 N-Channel (Dual) 60V 33A (Tc) 58W Surface Mount PowerFlat™ (5x6)

Mosfet Array 2 N-Channel (Dual) 60V 33A (Tc) 58W Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
FET, MOSFET Arrays - 497-17308-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
497-17308-2-ND
FET, MOSFET Arrays 497-17308-2-ND
Mosfet Array 2 N-Channel (Dual) 60V 33A (Tc) 58W Surface Mount PowerFlat™ (5x6)

Mosfet Array 2 N-Channel (Dual) 60V 33A (Tc) 58W Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
FET, MOSFET Arrays - 497-17308-1-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
497-17308-1-ND
FET, MOSFET Arrays 497-17308-1-ND
Mosfet Array 2 N-Channel (Dual) 60V 33A (Tc) 58W Surface Mount PowerFlat™ (5x6)

Mosfet Array 2 N-Channel (Dual) 60V 33A (Tc) 58W Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Singapore, Singapore
N-Channel Dual 60 V 0.023 Ohm MOSFET Transistor
289-STL36DN6F7
N-Channel Dual 60 V 0.023 Ohm MOSFET Transistor 289-STL36DN6F7
Dual N-channel 60 V, 0.023 Ohm typ., 36 A STripFET F7 Power MOSFET in a PowerFLAT 5x6 double island package Product overview: STL36DN6F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 60 V, 0.023 Ohm, 36 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 60 V, 0.023 Ohm, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-STL36DN6F7 can be used for catalog matching and distributor lookup.

Dual N-channel 60 V, 0.023 Ohm typ., 36 A STripFET F7 Power MOSFET in a PowerFLAT 5x6 double island package Product overview: STL36DN6F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 60 V, 0.023 Ohm, 36 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 60 V, 0.023 Ohm, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-STL36DN6F7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1278550-STL36DN6F7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1278550-STL36DN6F7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1278550-STL36DN6F7
Win Source Part Number: 1278550-STL36DN6F7 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: STripFET™ Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Drain to Source Voltage (Vdss): 60V Current - Continuous Drain (Id) @ 25°C: 33A (Tc) Rds On (Max) @ Id, Vgs: 27mOhm @ 4.5A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power - Max: 58W Package / Case: 8-PowerVDFN Supplier Device Package: PowerFlat™ (5x6) Gate Charge (Qg) (Max) @ Vgs: 8nC @ 10V Input Capacitance (Ciss) (Max) @ Vds: 420pF @ 30V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-17308-1,497-1730 8-2,497-17308-6 Base Product Number: STL36

Win Source Part Number: 1278550-STL36DN6F7
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Series: STripFET™
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Drain to Source Voltage (Vdss): 60V
Current - Continuous Drain (Id) @ 25°C: 33A (Tc)
Rds On (Max) @ Id, Vgs: 27mOhm @ 4.5A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power - Max: 58W
Package / Case: 8-PowerVDFN
Supplier Device Package: PowerFlat™ (5x6)
Gate Charge (Qg) (Max) @ Vgs: 8nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds: 420pF @ 30V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-17308-1,497-17308-2,497-17308-6
Base Product Number: STL36

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL36DN6F7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL36DN6F7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL36DN6F7
MOSFET 2N-CH 60V 33A POWERFLAT

MOSFET 2N-CH 60V 33A POWERFLAT

Supplier's Site
Mosfet, Dual N-Ch, 60V, 33A, 58W; Transistor Polarity Stmicroelectronics - 26AH0194 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N-Ch, 60V, 33A, 58W; Transistor Polarity Stmicroelectronics
26AH0194
Mosfet, Dual N-Ch, 60V, 33A, 58W; Transistor Polarity Stmicroelectronics 26AH0194
MOSFET, DUAL N-CH, 60V, 33A, 58W; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:33A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.023ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, DUAL N-CH, 60V, 33A, 58W; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:33A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.023ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET Dual N-channel 60 V, 0.023 Ohm typ., 36 A STripFET F7 Power MOSFET in a PowerFLAT 5x6 double island package

MOSFET Dual N-channel 60 V, 0.023 Ohm typ., 36 A STripFET F7 Power MOSFET in a PowerFLAT 5x6 double island package

Buy Now Datasheet
MOSFET 2 N-CH 60V 33A POWERFLAT - 761-STL36DN6F7 - Utmel Electronic Limited
Hong Kong, China
MOSFET 2 N-CH 60V 33A POWERFLAT
761-STL36DN6F7
MOSFET 2 N-CH 60V 33A POWERFLAT 761-STL36DN6F7
MOSFET 2 N-CH 60V 33A POWERFLAT

MOSFET 2 N-CH 60V 33A POWERFLAT

Supplier's Site
FET, MOSFET Arrays - STL36DN6F7 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
STL36DN6F7
FET, MOSFET Arrays STL36DN6F7
MOSFET 2 N-CH 60V 33A POWERFLAT

MOSFET 2 N-CH 60V 33A POWERFLAT

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Utmel Electronic Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-17308-6-ND 289-STL36DN6F7 1278550-STL36DN6F7 STL36DN6F7 26AH0194 STL36DN6F7 761-STL36DN6F7 STL36DN6F7
Product Name FET, MOSFET Arrays N-Channel Dual 60 V 0.023 Ohm MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, Dual N-Ch, 60V, 33A, 58W; Transistor Polarity Stmicroelectronics MOSFET MOSFET 2 N-CH 60V 33A POWERFLAT FET, MOSFET Arrays
Package Type 8-PowerVDFN SOT3 TO-3 8-PowerVDFN
Polarity N-Channel N-Channel; 2 N-Channel (Dual)
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR Tape Reel; Tape & Reel (TR)
IDSS 33000 milliamps 33000 milliamps
rDS(on) 0.0230 ohms
Unlock Full Specs
to access all available technical data