STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL30N10F7 STL30N10F7

Description
Manufacturer: STMicroelectronics Win Source Part Number: 898086-STL30N10F7 Series: DeepGATE™, STripFET™ VII Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 100 V 30A (Tc) 75W (Tc) Surface Mount PowerFlat™ (5x6) Package: 8-PowerVDFN Package: Reel - TR Mounting: Surface Mount Family Name: STL30 Categories: Discrete Semiconductor Products Case / Package: PowerFlat™ (5x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-14540-1, STL30N10F7-ND, -497-14540-2, -497-14540-1, 497-14540-6, -497-14540-6, 497-14540-2
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 898086-STL30N10F7 Series: DeepGATE™, STripFET™ VII Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 100 V 30A (Tc) 75W (Tc) Surface Mount PowerFlat™ (5x6) Package: 8-PowerVDFN Package: Reel - TR Mounting: Surface Mount Family Name: STL30 Categories: Discrete Semiconductor Products Case / Package: PowerFlat™ (5x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-14540-1, STL30N10F7-ND, -497-14540-2, -497-14540-1, 497-14540-6, -497-14540-6, 497-14540-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL30N10F7 - 898086-STL30N10F7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL30N10F7
898086-STL30N10F7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL30N10F7 898086-STL30N10F7
Manufacturer: STMicroelectronics Win Source Part Number: 898086-STL30N10F7 Series: DeepGATE™, STripFET™ VII Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 100 V 30A (Tc) 75W (Tc) Surface Mount PowerFlat™ (5x6) Package: 8-PowerVDFN Package: Reel - TR Mounting: Surface Mount Family Name: STL30 Categories: Discrete Semiconductor Products Case / Package: PowerFlat™ (5x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-14540-1, STL30N10F7-ND, -497-14540-2, -497-14540-1, 497-14540-6, -497-14540-6, 497-14540-2

Manufacturer: STMicroelectronics
Win Source Part Number: 898086-STL30N10F7
Series: DeepGATE™, STripFET™ VII
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 100 V 30A (Tc) 75W (Tc) Surface Mount PowerFlat™ (5x6)
Package: 8-PowerVDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: STL30
Categories: Discrete Semiconductor Products
Case / Package: PowerFlat™ (5x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-14540-1, STL30N10F7-ND, -497-14540-2, -497-14540-1, 497-14540-6, -497-14540-6, 497-14540-2

Buy Now Datasheet
MOSFETs - 7925892 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7925892
MOSFETs 7925892
MOSFET N-Ch 100V 8A STripFET PowerFLAT8

MOSFET N-Ch 100V 8A STripFET PowerFLAT8

Supplier's Site
MOSFETs - 7925892P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7925892P
MOSFETs 7925892P
MOSFET N-Ch 100V 8A STripFET PowerFLAT8

MOSFET N-Ch 100V 8A STripFET PowerFLAT8

Supplier's Site
MOSFETs - 1687110 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1687110
MOSFETs 1687110
MOSFET N-Ch 100V 8A STripFET PowerFLAT8

MOSFET N-Ch 100V 8A STripFET PowerFLAT8

Supplier's Site
Single FETs, MOSFETs - 497-14540-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-14540-1-ND
Single FETs, MOSFETs 497-14540-1-ND
N-Channel 100V 30A (Tc) 75W (Tc) Surface Mount PowerFlat™ (5x6)

N-Channel 100V 30A (Tc) 75W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 497-14540-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-14540-2-ND
Single FETs, MOSFETs 497-14540-2-ND
N-Channel 100V 30A (Tc) 75W (Tc) Surface Mount PowerFlat™ (5x6)

N-Channel 100V 30A (Tc) 75W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 497-14540-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-14540-6-ND
Single FETs, MOSFETs 497-14540-6-ND
N-Channel 100V 30A (Tc) 75W (Tc) Surface Mount PowerFlat™ (5x6)

N-Channel 100V 30A (Tc) 75W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Singapore, Singapore
100V 30A PowerFLAT MOSFET Transistor
278-STL30N10F7
100V 30A PowerFLAT MOSFET Transistor 278-STL30N10F7
N-Ch MOSFET 100V 30A 27mR PowerFLAT 5x6 SM Product overview: STL30N10F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 30A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 30A, PowerFLAT, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL30N10F7 can be used for catalog matching and distributor lookup.

N-Ch MOSFET 100V 30A 27mR PowerFLAT 5x6 SM Product overview: STL30N10F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 30A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 30A, PowerFLAT, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL30N10F7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - STL30N10F7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STL30N10F7
Single FETs, MOSFETs STL30N10F7
MOSFET N-CH 100V 30A POWERFLAT

MOSFET N-CH 100V 30A POWERFLAT

Supplier's Site Datasheet
Mosfet, N-Ch, 100V, 30A, Powerflat Rohs Compliant Stmicroelectronics - 47AK6975 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 30A, Powerflat Rohs Compliant Stmicroelectronics
47AK6975
Mosfet, N-Ch, 100V, 30A, Powerflat Rohs Compliant Stmicroelectronics 47AK6975
MOSFET, N-CH, 100V, 30A, POWERFLAT ROHS COMPLIANT: YES

MOSFET, N-CH, 100V, 30A, POWERFLAT ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL30N10F7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL30N10F7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL30N10F7
MOSFET N-CH 100V 30A POWERFLAT

MOSFET N-CH 100V 30A POWERFLAT

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 100V 0.027 Ohm typ. 8A STripFET VII

MOSFET N-Ch 100V 0.027 Ohm typ. 8A STripFET VII

Buy Now Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 898086-STL30N10F7 7925892 7925892P 497-14540-1-ND 278-STL30N10F7 STL30N10F7 47AK6975 STL30N10F7 STL30N10F7
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL30N10F7 MOSFETs MOSFETs Single FETs, MOSFETs 100V 30A PowerFLAT MOSFET Transistor Single FETs, MOSFETs Mosfet, N-Ch, 100V, 30A, Powerflat Rohs Compliant Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3; PowerFlat™ (5x6) Powerflat PowerFLAT 8-PowerVDFN 8-PowerVDFN TO-3 8-PowerVDFN
MOSFET Operating Mode Enhancement
Number of units in IC 1
Unlock Full Specs
to access all available technical data