STMicroelectronics, Inc. N-Channel 650 V 0.37 Ohm 10 A MOSFET Transistor STP13N65M2

Description
N-channel 650 V, 0.37 Ohm typ., 10 A MDmesh M2 Power MOSFET in TO-220 package Product overview: STP13N65M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 0.37 Ohm, 10 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 0.37 Ohm, 10 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP13N65M2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-channel 650 V, 0.37 Ohm typ., 10 A MDmesh M2 Power MOSFET in TO-220 package Product overview: STP13N65M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 0.37 Ohm, 10 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 0.37 Ohm, 10 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP13N65M2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 650 V 0.37 Ohm 10 A MOSFET Transistor
278-STP13N65M2
N-Channel 650 V 0.37 Ohm 10 A MOSFET Transistor 278-STP13N65M2
N-channel 650 V, 0.37 Ohm typ., 10 A MDmesh M2 Power MOSFET in TO-220 package Product overview: STP13N65M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 0.37 Ohm, 10 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 0.37 Ohm, 10 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP13N65M2 can be used for catalog matching and distributor lookup.

N-channel 650 V, 0.37 Ohm typ., 10 A MDmesh M2 Power MOSFET in TO-220 package Product overview: STP13N65M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 0.37 Ohm, 10 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 0.37 Ohm, 10 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP13N65M2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-15555-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15555-5-ND
Single FETs, MOSFETs 497-15555-5-ND
N-Channel 650V 10A (Tc) 110W (Tc) Through Hole TO-220

N-Channel 650V 10A (Tc) 110W (Tc) Through Hole TO-220

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP13N65M2 - 935535-STP13N65M2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP13N65M2
935535-STP13N65M2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP13N65M2 935535-STP13N65M2
Manufacturer: STMicroelectronics Win Source Part Number: 935535-STP13N65M2 Series: MDmesh™ M2 Operating Temperature Range: 150°C (TJ) Features: N-Channel 650 V 10A (Tc) 110W (Tc) Through Hole TO-220 Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: STP13 Categories: Discrete Semiconductor Products Case / Package: TO-220 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: STMicroelectronics
Win Source Part Number: 935535-STP13N65M2
Series: MDmesh™ M2
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 650 V 10A (Tc) 110W (Tc) Through Hole TO-220
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: STP13
Categories: Discrete Semiconductor Products
Case / Package: TO-220
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP13N65M2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP13N65M2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP13N65M2
MOSFET N-CH 650V 10A TO220

MOSFET N-CH 650V 10A TO220

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-channel 650 V, 0.37 Ohm typ., 10 A MDmesh M2 Power MOSFET in TO-220 package

MOSFET N-channel 650 V, 0.37 Ohm typ., 10 A MDmesh M2 Power MOSFET in TO-220 package

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STP13N65M2 497-15555-5-ND 935535-STP13N65M2 STP13N65M2 STP13N65M2
Product Name N-Channel 650 V 0.37 Ohm 10 A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP13N65M2 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data