STMicroelectronics, Inc. Single FETs, MOSFETs STL13N65M2

Description
N-Channel 650V 6.5A (Tc) 52W (Tc) Surface Mount PowerFlat™ (5x6) HV
Request a Quote Datasheet
Description
N-Channel 650V 6.5A (Tc) 52W (Tc) Surface Mount PowerFlat™ (5x6) HV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-15476-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15476-2-ND
Single FETs, MOSFETs 497-15476-2-ND
N-Channel 650V 6.5A (Tc) 52W (Tc) Surface Mount PowerFlat™ (5x6) HV

N-Channel 650V 6.5A (Tc) 52W (Tc) Surface Mount PowerFlat™ (5x6) HV

Buy Now Datasheet
Single FETs, MOSFETs - 497-15476-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15476-6-ND
Single FETs, MOSFETs 497-15476-6-ND
N-Channel 650V 6.5A (Tc) 52W (Tc) Surface Mount PowerFlat™ (5x6) HV

N-Channel 650V 6.5A (Tc) 52W (Tc) Surface Mount PowerFlat™ (5x6) HV

Buy Now Datasheet
Single FETs, MOSFETs - 497-15476-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15476-1-ND
Single FETs, MOSFETs 497-15476-1-ND
N-Channel 650V 6.5A (Tc) 52W (Tc) Surface Mount PowerFlat™ (5x6) HV

N-Channel 650V 6.5A (Tc) 52W (Tc) Surface Mount PowerFlat™ (5x6) HV

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL13N65M2 - 1103182-STL13N65M2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL13N65M2
1103182-STL13N65M2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL13N65M2 1103182-STL13N65M2
Manufacturer: STMicroelectronics Win Source Part Number: 1103182-STL13N65M2 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 52W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerFlat (5x6) Dimension: 8-PowerVDFN Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 6.5A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 17nC @ 10V Max Input Capacitance: 590pF @ 100V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 475 mOhm @ 3A, 10V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1103182-STL13N65M2
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 52W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerFlat (5x6)
Dimension: 8-PowerVDFN
Drain-Source Breakdown Voltage: 650V
Continuous Drain Current at 25°C: 6.5A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 17nC @ 10V
Max Input Capacitance: 590pF @ 100V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 475 mOhm @ 3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
N-Channel 650 V 0.365 Ohm 6.5 A MOSFET Transistor
278-STL13N65M2
N-Channel 650 V 0.365 Ohm 6.5 A MOSFET Transistor 278-STL13N65M2
N-channel 650 V, 0.365 Ohm typ., 6.5 A MDmesh M2 Power MOSFET in a PowerFLAT 5x6 HV package Product overview: STL13N65M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 0.365 Ohm, 6.5 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 0.365 Ohm, 6.5 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL13N65M2 can be used for catalog matching and distributor lookup.

N-channel 650 V, 0.365 Ohm typ., 6.5 A MDmesh M2 Power MOSFET in a PowerFLAT 5x6 HV package Product overview: STL13N65M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 0.365 Ohm, 6.5 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 0.365 Ohm, 6.5 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL13N65M2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL13N65M2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL13N65M2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL13N65M2
MOSFET N-CH 650V 6.5A POWERFLAT

MOSFET N-CH 650V 6.5A POWERFLAT

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-channel 650 V, 0.365 Ohm typ., 6.5 A MDmesh M2 Power MOSFET in a PowerFLAT 5x6 HV package

MOSFET N-channel 650 V, 0.365 Ohm typ., 6.5 A MDmesh M2 Power MOSFET in a PowerFLAT 5x6 HV package

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-15476-2-ND 1103182-STL13N65M2 278-STL13N65M2 STL13N65M2 STL13N65M2
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL13N65M2 N-Channel 650 V 0.365 Ohm 6.5 A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel
Package Type 8-PowerVDFN SOT3; PowerFlat (5x6) 8-PowerVDFN
V(BR)DSS 650 volts
Unlock Full Specs
to access all available technical data